EN
  • EN
  • DE

MCIMX6Y1DVK05AA

Part No MCIMX6Y1DVK05AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description 528MHZETHERNET X1 USB OTG X1 / ARM® Cortex®-A7 Microprocessor IC i.MX6 1 Core, 32-Bit 528MHz 272-MAPBGA (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microprocessors
Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM® Cortex®-A7
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 528MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers Electrophoretic, LCD
Ethernet 10/100Mbps (1)
USB USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 2.8V, 3.3V
Temperature Range - Operating 0°C ~ 95°C (TJ)
Security Features A-HAB, ARM TZ, CSU, SJC, SNVS
Case / Package 272-LFBGA
Supplier Device Package 272-MAPBGA (9x9)
Additional Interfaces CAN, I²C, SPI, UART
Base Product Number MCIMX6
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-14247,935332944557,MCIMX6Y1DVK05AA-ND
Standard Package 260
Win Source Part Number 1320951-MCIMX6Y1DVK05AA
Ultra Librarian 3D Model Ultra Librarian MCIMX6Y1DVK05AA CAD Model

Description

Product Overview: MCIMX6Y1DVK05AA by NXP Semiconductors

The MCIMX6Y1DVK05AA is a high-performance, energy-efficient processor designed by NXP Semiconductors. It belongs to the i.MX 6ULL series which is a family of products based on the ARM Cortex-A7 core. This processor is tailored for a range of applications, including industrial, automotive, and consumer electronics, where power efficiency and processing capability are crucial.

With a single ARM Cortex-A7 core running at up to 528 MHz, the MCIMX6Y1DVK05AA provides a balanced solution for systems that require a compact form factor without compromising on computational power. The integration of a high-performance 2D graphics accelerator ensures smooth and responsive graphical user interfaces (GUIs), making it an ideal choice for applications with display requirements.

This processor is equipped with a variety of connectivity options, including Ethernet, USB, and multiple UART, I2C, and SPI interfaces. These features make it highly adaptable to various communication and peripheral requirements. Additionally, it supports a range of external memory interfaces, including DDR3/DDR3L, LPDDR2, and NAND/NOR flash, offering flexibility in system memory design.

The MCIMX6Y1DVK05AA also incorporates advanced security features, such as secure boot, cryptographic acceleration, and random number generation, ensuring robust protection for sensitive data and secure operations, which is essential for connected devices in today's IoT landscape.

For developers, NXP provides comprehensive software support, including the Linux operating system and various industry-standard development tools, to facilitate rapid design and product development. The availability of development kits and reference designs further accelerates the time-to-market for products based on this processor.

In summary, the MCIMX6Y1DVK05AA is a versatile and reliable processor that offers a perfect blend of performance, power efficiency, and rich features set, making it an excellent choice for a multitude of embedded applications.

You May Also Be Interested in

Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess