EN
  • EN
  • DE

MCIMX6Y0CVM05AA

Part No MCIMX6Y0CVM05AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description 528MHZ,ETHERNET X1, USB OTG X1,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Manufacturer NXP
Series i.MX6
Package Tray
Core Processor ARM® Cortex®-A7
Speed 528MHz
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 289-LFBGA
Case / Package 289-MAPBGA (14x14)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13074, 935332946699
Quantity per package 152
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884028-MCIMX6Y0CVM05AA
Ultra Librarian 3D Model Ultra Librarian MCIMX6Y0CVM05AA CAD Model

Description

The MCIMX6Y0CVM05AA is a cutting-edge product from NXP Semiconductors, renowned for its high-performance and energy-efficient solutions. This advanced microprocessor is part of the i.MX 6 series, which is designed to deliver a robust multimedia experience for a wide range of applications.

Key Features:

  • Processor Core: This product features an ARM Cortex-A9 core, which is capable of delivering the power and efficiency needed for complex computing tasks. The core is designed to operate at a maximum speed of 1 GHz, ensuring smooth and responsive performance.
  • Graphics Processing: Equipped with an integrated 2D and 3D graphics processor, the MCIMX6Y0CVM05AA can handle high-definition video and advanced graphical applications with ease. This makes it an ideal choice for multimedia-intensive devices.
  • Memory Support: The processor supports various memory types, including DDR3, DDR3L, LPDDR2, and more, providing flexibility for system designers to choose the best memory solution for their specific needs.
  • Connectivity: With a range of connectivity options such as high-speed USB 2.0, Gigabit Ethernet, and PCI Express, this microprocessor ensures that your devices can connect to a variety of peripherals and networks without any bottlenecks.
  • Advanced Security: The MCIMX6Y0CVM05AA comes with a host of security features, including cryptographic acceleration, secure boot, and random number generation, to protect sensitive data and ensure secure device operation.

Applications:

The versatility of the MCIMX6Y0CVM05AA makes it suitable for a wide range of applications. It's particularly well-suited for:

  • Automotive infotainment systems
  • Industrial control and automation
  • Interactive kiosks and digital signage
  • Smart home devices and IoT applications
  • Portable medical devices

With its combination of performance, graphics capabilities, and connectivity, the NXP MCIMX6Y0CVM05AA is a powerful and versatile solution that can be the heart of your next sophisticated electronic product.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.1429 $65.7145
11+ $10.7839 $118.6229
17+ $10.4470 $177.5990
23+ $10.1099 $232.5277
30+ $9.7729 $293.1870
40+ $8.7620 $350.4800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess