EN
  • EN
  • DE

MCIMX6Q5EYM12AE

Part No MCIMX6Q5EYM12AE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX6Q ROM PERF ENHAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 4 Core, 32-Bit 1.2GHz 624-FCPBGA (21x21)
Manufacturer NXP
Series i.MX6Q
Package Tray
Core Processor ARM® Cortex®-A9
Speed 1.2GHz
Operating Temperature Range -20°C ~ 105°C (TJ)
Package 624-LFBGA, FCBGA
Case / Package 624-FCPBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926544-MCIMX6Q5EYM12AE
Ultra Librarian 3D Model Ultra Librarian MCIMX6Q5EYM12AE CAD Model

Description

Introducing the MCIMX6Q5EYM12AE Processor from NXP

The MCIMX6Q5EYM12AE is a high-performance, power-efficient processor designed by NXP Semiconductors. This advanced microprocessor is part of the i.MX6Q series and is built on ARM® Cortex®-A9 architecture, which delivers a robust platform for the development of complex and multimedia-rich applications. The processor is ideal for a wide range of applications, including industrial control, automotive infotainment, consumer electronics, and smart devices.

Core Features

  • Quad-Core Platform: The processor features a quad-core ARM Cortex-A9 with speeds up to 1.2 GHz per core, providing ample computing power for multitasking and demanding applications.
  • Integrated Multimedia: It boasts a range of multimedia capabilities, including 2D and 3D graphics acceleration, full 1080p video processing, and a dedicated image processing unit for high-quality video and graphics performance.
  • Energy-Efficient Design: Despite its powerful performance, the MCIMX6Q5EYM12AE is designed with energy efficiency in mind, making it suitable for battery-powered devices and applications requiring extended operational periods.
  • Connectivity Options: This processor offers a variety of connectivity features such as dual CAN, multiple USB 2.0 ports, Gigabit Ethernet, and high-speed PCIe interfaces, enabling versatile peripheral integration.
  • Advanced Security: Security is a priority, and the MCIMX6Q5EYM12AE includes features like cryptographic acceleration, secure boot, and random number generation to ensure data protection and secure operations.

Applications

The versatility of the MCIMX6Q5EYM12AE makes it suitable for a diverse range of applications, including:

  • Automotive infotainment systems
  • Industrial HMI and control systems
  • Portable medical devices
  • Smart home automation and IoT devices
  • Advanced consumer electronics

Conclusion

With its combination of high-performance cores, advanced multimedia capabilities, and comprehensive connectivity options, the NXP MCIMX6Q5EYM12AE processor stands out as a powerful solution for designers and engineers looking to push the boundaries of innovation in their embedded systems. Its commitment to security and energy efficiency further ensures that applications not only perform exceptionally but also maintain the highest standards of data integrity and operational longevity.

You May Also Be Interested in

NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $196.2407 $196.2407
2+ $175.9399 $351.8798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess