EN
  • EN
  • DE

DS1250ABP-70

Part No DS1250ABP-70
Manufacturer Maxim Integrated
Catalog SRAM
Description IC NVSRAM 4MBIT PAR 34PWRCAP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NVSRAM (Non-Volatile SRAM) Memory IC 4Mb (512K x 8) Parallel 70 ns 34-PowerCap Module
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 34-PowerCap™ Module
Case / Package 34-PowerCap Module
Family Name DS1250AB
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2A
HTSUS 8542.32.0041
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917310-DS1250ABP-70
Ultra Librarian 3D Model Ultra Librarian DS1250ABP-70 CAD Model

Description

Maxim Integrated DS1250ABP-70 Nonvolatile Memory Module

The DS1250ABP-70 is a robust, high-capacity 4096k Nonvolatile (NV) SRAM with a built-in lithium energy source. Manufactured by Maxim Integrated, this memory module is designed to keep data secure and intact without an external power supply, making it an ideal solution for critical data retention applications.

The module features a full 4 Megabit of memory, with an access time of 70ns, ensuring swift read and write operations for high-performance computing tasks. The nonvolatile element is achieved through the integration of an onboard lithium battery, which has a lifespan that can maintain data retention for over 10 years, providing long-term reliability for mission-critical systems.

One of the significant advantages of the DS1250ABP-70 is its Plug-and-Play capability. It is fully compatible with a standard JEDEC-approved 32-pin 8k x 8 SRAM pinout, which means it can be easily integrated into existing designs that require nonvolatile memory without the need for additional hardware or significant reconfiguration of the system.

The memory module operates within a voltage range of 4.5V to 5.5V, which is typical for 5V digital logic, making it versatile for a variety of industrial and commercial applications. It also features an automatic power-fail chip deselect and write-protection circuitry, which ensures that data is preserved even in the event of a sudden power outage or irregular power supply conditions.

For added security, the DS1250ABP-70 incorporates write protection features. The user can enable or disable write operations via a software command or an external hardware pin, providing control over when data can be altered and preventing unintended modifications.

This memory module is packaged in a durable, 32-pin plastic DIP (dual in-line package), which is known for its ease of handling and resistance to environmental factors, making it suitable for a wide range of operating environments. The DS1250ABP-70 is designed for applications that demand the highest level of data integrity, such as real-time industrial controls, medical equipment, and other critical systems where data loss is not an option.

Overall, the DS1250ABP-70 from Maxim Integrated represents a reliable and high-performing solution for systems that require nonvolatile memory storage with the assurance of long-term data retention.

You May Also Be Interested in

Hynix Semiconductor
SRAM 128Kx8-7 (1MBit)
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Samsung
SRAM 512Kx16
Need more? Email Us
Samsung
SRAM 512kx8
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 4MBIT PARALLEL 48FBGA
Lowest to $0.3843
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Samsung
4M SRAM 512Kx8
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess