The MCIMX6L3EVN10AB is a high-performance, energy-efficient processor from NXP Semiconductors, designed to deliver advanced multimedia and graphical capabilities to a wide range of applications. This product is part of the i.MX 6 series, which is known for its scalable multicore platforms that include single-, dual-, and quad-core families based on the ARM® Cortex®-A9 architecture.
Key Features
- Core: ARM® Cortex®-A9
- Speed: 1.0 GHz
- Power Efficiency: Enhanced by the use of advanced 40nm process technology
- Graphics Processing Unit (GPU): Integrated 3D and 2D graphics engines with support for OpenGL® ES 2.0 and OpenVG™ 1.1
- Video Processing Unit: Capable of decoding 1080p video at 30 frames per second
- Memory: Supports DDR3, DDR3L, LPDDR2 allowing flexibility in memory choice
- Connectivity: Includes a range of interfaces such as HDMI 1.4, PCI Express®, and Gigabit Ethernet
- Package: 624-pin MAPBGA
Applications
The versatility of the MCIMX6L3EVN10AB makes it ideal for a broad array of applications, including:
- Automotive Infotainment
- Industrial Control and Automation
- Human Machine Interface (HMI)
- Digital Signage and Point of Sale
- Portable Medical Devices
- Smart Home Devices and IoT
Reliability and Longevity
NXP is committed to long-term support for the i.MX 6 series, ensuring product availability and reliability for applications with extended lifecycles. The MCIMX6L3EVN10AB is designed to meet the rigorous demands of modern electronics, providing a dependable solution for product designs.
Design Support
NXP provides comprehensive design support for the MCIMX6L3EVN10AB, including development tools, software, and documentation to assist engineers in accelerating their product development cycles. This support helps customers quickly take advantage of the processor's features and performance in their own innovative products.