EN
  • EN
  • DE

ATSTK600-TQFP100

Part No ATSTK600-TQFP100
Manufacturer Microchip Technology
Catalog Programming Adapters, Sockets
Description STK600 SOCKET/ADAPTER 100-TQFP / The STK600TQFP100 Package, Socket Board And Adapter Boards For 100Pins TQFP 0.5 mm Pitch Devices
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series AVR
Part Status Obsolete(EOL)
Module/Board Type Socket Module - TQFP
For Use With/Related Products STK600
Win Source Part Number 769295-ATSTK600-TQFP100
Popularity Medium
Supply and Demand Status Limited
Family Name ATSTK600-TQFP100
Introduction Date January 01, 2000
Ultra Librarian 3D Model Ultra Librarian ATSTK600-TQFP100 CAD Model

Description

Microchip Technology ATSTK600-TQFP100 Starter Kit and Development System

The ATSTK600-TQFP100 is a comprehensive starter kit and development system from Microchip Technology designed to give designers a quick start in developing applications with Microchip microcontrollers and processors. This development system is specifically tailored for devices in TQFP100 packages, making it an ideal platform for prototype development and testing of advanced applications.

The ATSTK600-TQFP100 kit comes with a host of features that facilitate the development process. It includes a development board with a socketed target area that allows for easy insertion and removal of microcontrollers for programming and testing. The system supports a wide range of voltage options, from 1.8V to 5.5V, which provides flexibility for various device requirements and helps ensure compatibility with most of the AVR and AVR32 devices in the TQFP100 package.

Integral to the ATSTK600-TQFP100 system is its compatibility with Atmel Studio, Microchip's integrated development environment (IDE). This provides developers with access to a rich set of development tools, including a powerful editor, project management tools, and the ability to seamlessly integrate with in-circuit debuggers and programmers. The kit also includes access to a vast library of source code, application notes, and datasheets, which helps speed up development time and reduce time-to-market.

For debugging, the ATSTK600-TQFP100 works in conjunction with Microchip's in-system debuggers and programmers such as the Atmel-ICE, JTAGICE mkII, AVR Dragon, and others. This allows for advanced debugging features like step-through execution, breakpoints, watch variables, and real-time emulation of the microcontroller's operation.

The kit is designed with versatility in mind, offering designers the ability to create and test their applications across different microcontrollers without the need for multiple development systems. This not only saves cost but also simplifies the development process. The ATSTK600-TQFP100 is an essential tool for developers working on advanced microcontroller applications, providing a flexible and efficient platform for innovation and development.

Overall, the ATSTK600-TQFP100 from Microchip Technology is a robust development system that streamlines the process of bringing your microcontroller-based products from concept to market. Whether you're a seasoned professional or just starting out, this kit is an invaluable asset for your development toolkit.

You May Also Be Interested in

Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
STK600-ATTINY10 SOCKET PACKAGE / STK600 series Socket Module - ATtiny4, 5, 9 and 10
Lowest to $92.6044
Lattice Semiconductor Corporation
ADAPTER 388FBGA LATTICEXP UV / pDS4102-PM300N Model 300 Desktop Programmer series Socket Module - BGA
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess