EN
  • EN
  • DE

SN65HVS882PWPR

Part No SN65HVS882PWPR
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC 8CH DGTL-IN SERIALZR 28HTSSOP / LVDS Serializer 1Mbps 28-Pin HTSSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Function Serializer
Data Rate 1Mbps
Input Type Serial
Output Type Serial
Number of Inputs 8
Number of Outputs 1
Operating Supply Voltage 10 V ~ 34 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 28-HTSSOP
Win Source Part Number 794835-SN65HVS882PWPR
Popularity Medium
Supply and Demand Status Limited
Family Name SN65HVS882
Introduction Date April 01, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65HVS882PWPR CAD Model

Description

Product Overview: SN65HVS882PWPR by Texas Instruments

The SN65HVS882PWPR is a state-of-the-art, high-voltage, 8-channel digital-input serializer from Texas Instruments, designed to interface with industrial digital inputs such as sensors, push buttons, and switches. This robust integrated circuit is particularly well-suited for industrial automation, process control, and safety-related applications where reliability and precision are of utmost importance.

Key Features:

  • High-Voltage Capability: The SN65HVS882PWPR can tolerate input voltages up to 34V, which makes it compatible with a wide range of industrial sensors and actuators.
  • Extended Temperature Range: It operates reliably over an extended temperature range from -40°C to +125°C, ensuring performance in harsh industrial environments.
  • Adjustable Input Filters: The device features adjustable input filters that allow users to mitigate the effects of noise and ensure clean signal acquisition.
  • Robust ESD Protection: With integrated electrostatic discharge (ESD) protection, the SN65HVS882PWPR is safeguarded against the potentially damaging effects of sudden voltage spikes.
  • Diagnostic Features: Built-in diagnostic capabilities facilitate the detection of system faults, enhancing system reliability and safety.
  • Flexible Serial Interface: The device supports a flexible SPI-compatible serial interface that enables easy integration with microcontrollers and digital signal processors.

Applications:

The SN65HVS882PWPR is versatile and can be used in various industrial applications, including:

  • Programmable Logic Controllers (PLCs)
  • Distributed Control Systems (DCS)
  • Industrial Automation Systems
  • Safety Systems and Emergency Shutdown Systems

Package and Quality:

The product is available in a compact HTSSOP (Thin Shrink Small Outline Package) with 28 pins, designated by the suffix 'PWPR', ensuring a minimal footprint on printed circuit boards. Texas Instruments is known for its commitment to quality, and the SN65HVS882PWPR is no exception, meeting stringent industry standards for performance and reliability.

For detailed specifications, application notes, and support resources, customers are encouraged to visit the Texas Instruments official website or contact their local sales representative.

You May Also Be Interested in

National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Lowest to $46.8526
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
Maxim Integrated
IC GMSL SERIALIZER QFN / Input Output
Lowest to $8.2537
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN / 3.12Gbps Deserializer 1 Input 32 Output 56-TQFN (8x8)
Lowest to $23.2836
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1584 $57.1088
15+ $6.6941 $100.4115
24+ $6.4849 $155.6376
32+ $6.2757 $200.8224
42+ $6.0665 $254.7930
56+ $5.4390 $304.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess