EN
  • EN
  • DE

501951-3000

Part No 501951-3000
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815650-501951-3000
Ultra Librarian 3D Model Ultra Librarian 501951-3000 CAD Model

Description

The Molex 501951-3000 is a Flat Flex Cable (FFC) connector designed for connecting FFCs/FPCs to PCBs or other components. It is typically used where space is limited and reliable signal transmission is required. FFC connectors are frequently used within electronic devices to connect various sub-assemblies and modules.

Applications

  • Consumer Electronics: Used in televisions, DVD players, and gaming consoles to connect display panels, control boards, and other internal components.
  • Mobile Devices: Connects LCD screens, touch sensors, and camera modules in smartphones and tablets.
  • Industrial Equipment: Employed in control panels, instrumentation devices, and automation systems for connecting sensors, actuators, and display interfaces.
  • Automotive Electronics: Connects various electronic modules within vehicles, such as instrument clusters, infotainment systems, and sensor interfaces.
  • Medical Devices: Used in diagnostic equipment, patient monitoring systems, and other medical electronics for connecting sensors, displays, and control circuitry.

Features

  • FFC/FPC Compatibility: Specifically designed for use with Flat Flex Cables (FFC) and Flexible Printed Circuits (FPC).
  • Compact Design: Offers a small footprint for use in space-constrained applications.
  • Surface Mount Technology (SMT): Designed for surface mount attachment to PCBs, facilitating automated assembly.
  • Zero Insertion Force (ZIF) Option: Available with a ZIF (Zero Insertion Force) mechanism for easy cable insertion and removal (verify presence in datasheet).
  • High Pin Count: Supports a relatively large number of connections in a small area. Based on the part number, it's likely to have 30 pins.

Benefits

  • Space Optimization: Allows for dense component placement, crucial for miniaturized electronics.
  • Reliable Connection: Ensures secure and stable signal transmission, minimizing the risk of intermittent connections.
  • Ease of Assembly: Simplifies the manufacturing process, reducing assembly time and costs.
  • Design Flexibility: Offers flexibility in cable routing and interconnection of electronic modules.
  • Durable Construction: Provides long-lasting performance and resistance to mechanical stress.

Additional Details

The Molex 501951-3000 connector is likely a 30-pin connector, as indicated by the '-3000' suffix. Refer to the Molex datasheet for detailed specifications, including pin pitch, voltage rating, current rating, operating temperature range, and housing material. Verify whether the connector uses a ZIF mechanism or a different locking system. Proper alignment and insertion of the FFC/FPC are essential to prevent damage to the connector or cable.

Always consult the manufacturer's datasheet for complete technical specifications and recommended application guidelines.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN FPC BOTTOM 37POS 0.30MM R/A / 37 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 80POS 0.50MM R/A / 80 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Panasonic
CONN FPC TOP 23POS 0.3MM SMD R/A / 23 Position FPC Connector Contacts, Top 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
4 Position Flat Flex Cable Assembly Receptacle to Receptacle
Need more? Email Us
TE Connectivity
FLEX CABLE - AFE13T/AF13/AFE13T / 13 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Need more? Email Us
Amphenol
CONN FFC FPC RCPT 3POS 2.54MM / 3 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Need more? Email Us
AVX Corp/Kyocera Corp
0.3MM PITCH - 09 POS - RT ANGLE / 9 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $1.2513
TE Connectivity
FLEX CABLE - AFH07T/AE07/AFH07T / 7 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 5.00" (127.00mm)
Lowest to $1.1053

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6403 $51.2240
195+ $0.5254 $102.4530
295+ $0.5090 $150.1550
410+ $0.4926 $201.9660
525+ $0.4762 $250.0050
705+ $0.4269 $300.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,331 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess