EN
  • EN
  • DE

AEDR-8501-102

Part No AEDR-8501-102
Manufacturer Broadcom Limited
Catalog Optical Sensors - Reflective - Logic Output
Description ENCODER REFL OPT 3CH 304LPI 7V / Optical Encoder Rotary Incremental Straight Digital Square Wave Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Broadcom Limited
Packaging Reel package
Sensing Distance 0.039" (1mm)
Sensing Method Reflective
Sensing Object Codewheel/Codestrip
Sensing Light Infrared
Mounting SMD
Operating Supply Current 15mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Package 8-SMD Module
Win Source Part Number 768297-AEDR-8501-102
Popularity Medium
Supply and Demand Status Limited
Quantity per package 100
Family Name AEDR-8501
Introduction Date February 22, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian AEDR-8501-102 CAD Model

Description

The Broadcom Limited AEDR-8501-102 is a high-quality reflective sensor that is perfect for various electronic devices and applications.

  • Sensing Distance: 0.039" (1mm)
  • Sensing Method: Reflective
  • Package: Reel
  • Mounting: SMD
  • Operating Supply Voltage: 4.5 V ~ 5.5 V
  • Operating Supply Current: 15mA
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Omron
SENS OPTO REFL 1MM-5MM SOLDER
Lowest to $34.4739
TT Electronics
SENSOR REFLECTIVE 5.58MM NPN
Need more? Email Us
Sharp Microelectronics
Light Modulation, Reflection Type Photointerrupter | SENSOR OPT REFL 3MM-7MM MODULE
Lowest to $1.8492
Silicon Labs
SENSOR OPT REFLECTIVE 50CM 8WDFN / OPTICAL PROXIMITY DETECTOR
Lowest to $58.2090
Broadcom Limited
ENCODER REFL OPT 1CH 75LPI 5V
Lowest to $8.7551
Omron
SENSOR OPTO REFL 2MM-5MM SOLDER
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 3CH 304LPI 7V
Lowest to $59.8746
Silicon Labs
SENSOR OPTICAL DETECTOR
Lowest to $58.2090
Sharp Microelectronics
Detecting Distance : 1 to 9mm OPIC Output, Refl ective Photointerrupter with Connector | SENSOR OPT REFL 1MM-9MM MODULE
Lowest to $4.3016

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0119 $60.0357
8+ $16.4201 $131.3608
11+ $15.9069 $174.9759
16+ $15.3938 $246.3008
20+ $14.8807 $297.6140
26+ $13.3413 $346.8738
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,934 pieces
In Stock: 967 pieces Factory Stock: 967 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess