EN
  • EN
  • DE

MAX481CUA+T

Part No MAX481CUA+T
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description Single Transmitter/Receiver RS-422/RS-485 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Data Rate 2.5 Mbps
Logic Function Transceiver
Maximum Operating Temperature 70 °C
Max Power Dissipation 727 mW
Min Operating Temperature 0 °C
Mount Surface Mount
Nominal Supply Current 500 µA
Number of Drivers 1
Number of Pins 8
Number of Receivers 1
Number of Transceivers 1
Number of Transmitters 1
Operating Supply Voltage 5 V
Output Voltage 3 V
Propagation Delay 90 ns
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075445-MAX481CUA+T
Categories Interface - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX481CUA+T CAD Model

Description

Maxim Integrated MAX481CUA+T RS-485/RS-422 Transceiver

The MAX481CUA+T from Maxim Integrated is a low-power transceiver for RS-485 and RS-422 communication. This device is designed for balanced data transmission and complies with EIA standards RS-485 and RS-422. The MAX481CUA+T is ideal for long transmission lines in noisy environments due to its differential nature, which provides a high level of noise immunity.

Encased in a compact 8-pin µMAX package, the MAX481CUA+T operates from a single 5V power supply. With its low quiescent current draw (300µA typical), this transceiver is optimized for power-sensitive applications. The device also features a 1/4-unit load receiver input impedance, allowing up to 128 devices to be connected on the same bus, making it highly suitable for complex network topologies.

The MAX481CUA+T is capable of data rates up to 2.5Mbps, making it suitable for high-speed data communication. Additionally, it includes a slew-rate-limited driver that minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, thus ensuring error-free data transmission even at lower data rates.

One of the key features of this transceiver is its fail-safe feature, which guarantees a logic-high receiver output when the receiver inputs are open or shorted. This ensures that the receiver output is in a known state during fault conditions. Furthermore, the device includes driver and receiver enable functions, allowing the transceiver to be put into a low-power shutdown mode, with the driver outputs in a high-impedance state, reducing power consumption when not in use.

The MAX481CUA+T is designed to withstand electrostatic discharge (ESD) events up to ±15kV (Human Body Model), providing robust protection for sensitive electronics. Its extended temperature range of -40°C to +85°C makes it reliable in a variety of harsh operating environments.

Overall, the MAX481CUA+T transceiver from Maxim Integrated is a versatile and reliable solution for RS-485 and RS-422 communications, offering high-speed data transfer, low power consumption, and robust protection features that are essential for industrial, networking, and commercial applications.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess