EN
  • EN
  • DE

PCA9616PW,118

Part No PCA9616PW,118
Manufacturer NXP / Nexperia
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER I2C 3CH 16TSSOP / Buffer, ReDriver 3 Channel 400kHz 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr NXP USA Inc.
Package Tape & Reel
Type Buffer, ReDriver
Applications I2C
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 3
Capacitance - Input 7 pF
Voltage - Supply 0.8V ~ 5.5V
Current - Supply 16µA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PCA9616
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PCA9616PW,118-ND,568-11485-2-ND,935298546118,568-11486-2,568-11485-2,568-11486-1,568-11486-6
Standard Package 2,500
Win Source Part Number 1136366-PCA9616PW,118
Ultra Librarian 3D Model Ultra Librarian PCA9616PW,118 CAD Model

Description

NXP PCA9616PW,118 I²C-bus Extender

The PCA9616PW,118 is a sophisticated I²C-bus extender designed by NXP Semiconductors, aimed at enhancing the capabilities of the standard I²C-bus communication protocol. This integrated circuit allows for extended signal reach and increased noise immunity, which are crucial in complex electronic systems where signal integrity can be compromised by longer cable lengths and harsh environmental conditions.

Constructed with robust differential signaling, the PCA9616PW,118 uses a hot-swappable, two-wire bus buffer that incorporates both a differential transmitter and a differential receiver. This design enables the device to provide a robust I²C-bus communication interface over long distances or through areas with high electromagnetic interference (EMI). The differential signaling significantly reduces the effects of EMI and provides a much stronger signal integrity compared to standard single-ended I²C signals.

The device operates over a wide supply voltage range from 2.3V to 5.5V, which makes it suitable for interfacing with both low-voltage and standard-voltage devices. This flexibility ensures that the PCA9616PW,118 can be easily integrated into a variety of systems without the need for additional level-shifting components.

Featuring an internal fail-safe mechanism, the PCA9616PW,118 ensures a logic high on SDA and SCL outputs when the inputs are unconnected. Additionally, the bus pins are overvoltage tolerant and are high-impedance when the PCA9616PW,118 is powered down, thus allowing for live board insertion or removal without causing glitches on the bus.

With its compact TSSOP-8 package, the PCA9616PW,118 is designed to occupy minimal space on a printed circuit board, making it an excellent choice for space-constrained applications. It is also characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide range of industrial temperatures.

Overall, the NXP PCA9616PW,118 is an ideal solution for extending I²C-bus communications in complex systems such as industrial control, telecommunications, and server applications, where maintaining signal integrity over longer distances or through noisy environments is paramount.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $8.2684
Texas Instruments
IC REDRIVER LVDS 4CH 48TQFP
Lowest to $10.4380
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Lowest to $10.9440
Texas Instruments
IC MULTIPLEXER 2CH 48WQFN
Lowest to $13.1396
Texas Instruments
IC MULTIPLEXER LVDS 4CH 48WQFN
Lowest to $10.1448
Texas Instruments
IC REDRIVER LVDS 1CH 8SOIC
Lowest to $1.6415
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $9.4951
Texas Instruments
IC MULTIPLEXER LVDS 1CH 16SOIC
Lowest to $3.0578
Texas Instruments
IC REDRIVER PCIE 8CH 54WQFN
Lowest to $27.3598

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3388 $53.3880
23+ $4.3806 $100.7538
36+ $4.2437 $152.7732
49+ $4.1068 $201.2332
63+ $3.9699 $250.1037
85+ $3.5592 $302.5320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess