EN
  • EN
  • DE

MC9S08PT16AVWJ

Part No MC9S08PT16AVWJ
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196631-MC9S08PT16AVWJ
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series S08
Package Tube
Product Status Active
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian MC9S08PT16AVWJ CAD Model

Description

Introducing the MC9S08PT16AVWJ Microcontroller from NXP

The MC9S08PT16AVWJ is a sophisticated, feature-rich microcontroller produced by NXP Semiconductors, designed to cater to a wide array of applications requiring low power consumption and high-performance processing. This microcontroller is part of the S08 family, known for its reliability and efficiency, making it an ideal choice for industrial, automotive, and consumer markets.

Key Features of the MC9S08PT16AVWJ Microcontroller

  • Core: At the heart of the MC9S08PT16AVWJ lies an 8-bit S08 central processing unit (CPU) which operates at up to 20 MHz. This high-speed core ensures swift data processing and real-time execution, a critical requirement for many embedded systems.
  • Memory: The device comes equipped with 16 KB of on-chip flash memory and 1 KB of RAM. The flash memory is highly reliable and supports up to 100,000 write/erase cycles, ensuring the longevity and durability of the applications it powers.
  • Power Efficiency: Designed with power efficiency in mind, the microcontroller features multiple power-saving modes, including two very low power stop modes, reduced power wait mode, and peripheral clock gating, which contribute to its excellent power management capabilities.
  • Input/Output: A variety of input/output options are provided, including up to 40 general-purpose input/output (GPIO) pins that offer high current sink/source capability, making the device highly adaptable to different interfacing needs.
  • Analog Modules: For applications requiring analog functionality, the MC9S08PT16AVWJ includes an analog-to-digital converter (ADC) with up to 12 channels, as well as an analog comparator, enhancing its utility in sensor-based systems.
  • Timers: The microcontroller features an array of timing and control capabilities with an 8-channel timer/pulse-width modulator (TPM), two 2-channel TPMs, and a real-time counter.
  • Communication Interfaces: To ensure seamless communication with other devices, the MC9S08PT16AVWJ supports multiple communication protocols including I²C, SPI, and SCI.
  • Package: It is available in a compact 32-pin LQFP package, which is suitable for space-constrained applications.

With its robust set of features, the MC9S08PT16AVWJ microcontroller from NXP is engineered to deliver top-notch performance while maintaining low power consumption. Whether it's for automotive control systems, industrial automation, or consumer electronics, this microcontroller offers a versatile and reliable solution for a multitude of embedded design requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess