EN
  • EN
  • DE

MKV58F1M0VLL24

Part No MKV58F1M0VLL24
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 240MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series Kinetis KV
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 240MHz
Connectivity CANbus, Ethernet, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 74
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 4x12b, 1x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name MKV58F1M
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885111-MKV58F1M0VLL24
Ultra Librarian 3D Model Ultra Librarian MKV58F1M0VLL24 CAD Model

Description

Product Overview: NXP MKV58F1M0VLL24 Microcontroller

The NXP MKV58F1M0VLL24 is a high-performance microcontroller designed for industrial applications, motor control, and digital power conversion. This device is part of the Kinetis V Series MCUs which are built on the ARM Cortex-M7 core, offering exceptional computational speed and efficiency.

Key Features

  • Core: ARM Cortex-M7 running at up to 240 MHz, with a single-precision floating-point unit (FPU) for enhanced computational capabilities.
  • Memory: Features 1 MB Flash memory and 192 KB SRAM, providing ample space for complex applications and algorithms.
  • Connectivity: Includes a variety of communication interfaces such as Ethernet, CAN, USB, and multiple serial communication options.
  • Timers and Analog Interfaces: Equipped with multiple motor control timers, PWM modules, and high-speed analog-to-digital converters (ADCs) to support intricate control applications.
  • Security and Integrity: Incorporates features like a hardware random-number generator and a cyclic redundancy check (CRC) module to ensure data integrity and security.
  • Package: Available in a 100-pin LQFP package, which is suitable for space-constrained applications.

Applications

The MKV58F1M0VLL24 is engineered to meet the rigorous demands of advanced industrial applications. Its robust design and feature set make it ideal for:

  • Motor Control (PMSM, BLDC, ACIM)
  • Digital Power Conversion
  • Industrial Automation
  • Robotics
  • Automotive Systems

Development Support

Developers can leverage NXP's comprehensive suite of development tools for the Kinetis V Series, including software libraries, real-time operating systems (RTOS), and the NXP MCUXpresso IDE. This support simplifies the process of developing, testing, and deploying applications on the MKV58F1M0VLL24.

With its advanced architecture, extensive integration, and support for real-time control, the NXP MKV58F1M0VLL24 microcontroller is an excellent choice for engineers looking to create sophisticated and reliable systems in the industrial sector.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.4374 $80.4374
2+ $66.0001 $132.0002
3+ $63.9375 $191.8125
4+ $61.8750 $247.5000
5+ $59.8125 $299.0625
7+ $53.6250 $375.3750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess