EN
  • EN
  • DE

LMX2491RTWT

Part No LMX2491RTWT
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description 6.4GHZ LOW NOISE FRACTIONAL N PL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Frequency Synthesizer (RF)
Input Clock
Output Clock
Number of Circuits 1
Maximum Input Frequency 6.4GHz
Supply Voltage - Operating 3.15 V to 3.45 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-WQFN (4x4)
Win Source Part Number 1055856-LMX2491RTWT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2491RTWT CAD Model

Description

Product Overview: Texas Instruments LMX2491RTWT

The LMX2491RTWT is a high-performance, low-noise frequency synthesizer from Texas Instruments, designed to meet the demanding requirements of wireless infrastructure, test and measurement, and aerospace and defense applications. With its advanced features and flexible configuration options, the LMX2491RTWT provides a robust solution for generating complex local oscillator (LO) signals with fine frequency resolution.

Key Features:

  • Wide Frequency Range: Capable of generating frequencies from 10 MHz to 14 GHz, the LMX2491RTWT is suitable for a variety of radio frequencies and applications.
  • Low Phase Noise: Its excellent phase noise performance ensures signal integrity and minimizes noise in sensitive communication systems.
  • High Resolution: The device offers a high-resolution fractional-N frequency synthesizer with a 32-bit fractional divider, allowing precise frequency tuning.
  • Integrated VCOs: It includes two integrated voltage-controlled oscillators (VCOs) with automatic VCO selection, simplifying design and reducing external components.
  • Programmable: The LMX2491RTWT is highly programmable via a three-wire MICROWIRE interface, providing flexibility for system design and adjustments.
  • FastLock: With FastLock technology, the synthesizer quickly locks to a new frequency, which is critical for frequency hopping and agile systems.
  • Power Efficient: The device is optimized for low power consumption, making it ideal for portable and battery-powered equipment.

Applications:

  • Wireless Infrastructure (e.g., base stations, repeaters)
  • Test and Measurement Equipment
  • Aerospace and Defense Systems
  • Satellite Communications
  • RFID and Radar Systems

The LMX2491RTWT is housed in a compact WQFN-24 package, providing a space-efficient solution for modern electronic systems. Its combination of wide frequency range, low phase noise, and programmability make it a versatile choice for designers looking to create high-performance RF systems. Texas Instruments' commitment to quality ensures that the LMX2491RTWT is a reliable component for your next project.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC CLK/FREQ SYNTH 8TSSOP
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Renesas Electronics America
IC MULT ZDB 32TQFP
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
National Semiconductor (TI)
CDCF5801A LOW-JITTER PLL-BASED M
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8135 $52.8810
14+ $7.2316 $101.2424
22+ $7.0057 $154.1254
30+ $6.7797 $203.3910
39+ $6.5537 $255.5943
52+ $5.8757 $305.5364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,570 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess