EN
  • EN
  • DE

SN74LS645-1DW

Part No SN74LS645-1DW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVRS | IC TXRX NON-INVERT 5.25V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 48mA
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74LS645
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1255038-SN74LS645-1DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Defence, Military & Aerospace, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74LS645-1DW CAD Model

Description

SN74LS645-1DW: An Octal Bus Transceiver from Texas Instruments

The SN74LS645-1DW is a high-performance octal bus transceiver designed by Texas Instruments to provide bidirectional communication between data buses. This integrated circuit is part of the 74LS series, known for its low-power Schottky technology, which combines the low power consumption of CMOS with the speed and strength of bipolar transistors. The device is optimized for use in applications that require efficient data transfer between two separate buses, making it an ideal choice for data communication within a system or between different systems.

Key Features

  • Bi-Directional Interface: The SN74LS645-1DW features eight D-type flip-flops that allow for bidirectional data flow between two buses, providing versatility in data handling.
  • 3-State Outputs: It includes 3-state outputs that can be placed in a high-impedance state, effectively disconnecting the bus lines and allowing for multiple devices to share the same bus without interference.
  • Control Pins: Direction control (DIR) and output-enable (G\) inputs control the transceiver function. In the transceiver mode, data present at the high-impedance port may be stored in either the first or the second set of latches by activating the appropriate enable (G\) input.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, accommodating various logic levels and power supplies.
  • Low Power Consumption: Leveraging the low-power Schottky technology, the SN74LS645-1DW maintains a balance between power efficiency and performance.

Applications

The versatility of the SN74LS645-1DW makes it suitable for a wide range of applications, including:

  • Bus Interface Devices
  • Data Communication Systems
  • Memory Switching
  • Peripheral Drivers
  • Microprocessor Support

Package and Reliability

The device is offered in a standard 20-pin wide-body SOIC package (DW suffix), ensuring compatibility with surface-mount technology (SMT) and providing a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality and reliability, and the SN74LS645-1DW is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets.

For detailed specifications, application notes, and support documentation, engineers and designers are encouraged to visit the Texas Instruments website or contact their support services for further assistance.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess