SN74LVC1T45MDCKREP: Single-Bit Dual-Supply Bus Transceiver with Configurable Voltage Translation and 3-State Outputs
The SN74LVC1T45MDCKREP, from Texas Instruments, is a versatile single-bit dual-supply bus transceiver that is designed to address the need for efficient voltage level translation in multi-voltage systems. This device allows for bidirectional voltage translation between two logic levels, ranging from 1.65 V to 5.5 V on the A side (VCCA) and from 1.65 V to 5.5 V on the B side (VCCB), making it ideal for interfacing between different logic circuits operating at varying voltage levels.
The SN74LVC1T45MDCKREP is part of the Texas Instruments "Enhanced Product" (EP) portfolio, which means it has been subjected to additional qualification and testing processes to ensure it meets the stringent requirements of high-reliability applications. This makes the device particularly well-suited for use in sectors such as aerospace, defense, and industrial where performance and durability are critical.
Key features of the SN74LVC1T45MDCKREP include:
- Flexible Power Supply: Compatible with dual supplies of 1.65 V to 5.5 V, providing versatile interfacing solutions.
- Direction Control: The direction of data transmission is determined by the DIR input pin, allowing for easy control of data flow.
- Output Enable: The OE input pin controls the output functions, enabling a high-impedance state when necessary.
- Low Power Consumption: Designed with power-saving in mind, it consumes minimal power in operation.
- Robustness: As part of the EP series, it offers enhanced electrostatic discharge (ESD) protection and increased reliability.
Encased in an 8-terminal VSSOP package, the SN74LVC1T45MDCKREP is compact and suitable for space-constrained applications. Its pinout has been optimized to facilitate easy PCB routing. Moreover, the device is characterized for operation from -55°C to 125°C, ensuring reliable performance across a wide range of temperature conditions.
Whether used in data communication, computing, or consumer electronics, the SN74LVC1T45MDCKREP provides a reliable solution for voltage level translation with the quality assurance of Texas Instruments' Enhanced Product standards.