EN
  • EN
  • DE

S912ZVM16F1MKFR

Part No S912ZVM16F1MKFR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 16KB FLASH 48LQFP / S12Z series Microcontroller IC 16-Bit 50MHz 16KB (16K x 8) FLASH 48-LQFP-EP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S12 MagniV
Package Tape & Reel (TR)
Core Processor S12Z
Core Size 16-Bit
Speed 50MHz
Connectivity SCI
Peripherals DMA, POR, WDT
Number of I/O 31
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 2K x 8
Supply Voltage - Operating 3.5V ~ 40V
Data Converters A/D 4x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-LQFP-EP (7x7)
Base Product Number S912
Other Names 935354342528
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263746-S912ZVM16F1MKFR
Ultra Librarian 3D Model Ultra Librarian S912ZVM16F1MKFR CAD Model

Description

The NXP S912ZVM16F1MKFR is a highly integrated microcontroller tailored for automotive and industrial applications. This powerful MCU is part of NXP's 16-bit S12 MagniV family, designed to simplify system design by integrating a voltage regulator, LIN physical layer, and a CAN transceiver into a single chip.

Key Features:

  • Integrated Design: The S912ZVM16F1MKFR combines an MCU with an on-chip voltage regulator and communication interfaces to reduce system complexity and improve reliability.
  • Advanced CPU: At its core, it features the S12Z core, which operates at up to 50 MHz, providing robust processing capabilities for demanding applications.
  • Memory: It boasts 16 KB of Flash memory, ensuring ample space for program storage, and 1 KB of RAM for efficient data handling.
  • Communication Interfaces: Comes equipped with a LIN physical layer and a CAN transceiver, making it ideal for automotive networking applications.
  • Analog Features: Includes an analog-to-digital converter (ADC) with 10-bit resolution, enhancing its utility in sensor-based systems.
  • Timers and Counters: Multiple timing systems, including a Real-Time Interrupt timer and a Pulse Width Modulator (PWM), offer precise control for a variety of tasks.
  • Package: Available in a 48-QFN package, it is designed for space-constrained applications.

Applications:

The S912ZVM16F1MKFR is optimized for use in a range of automotive applications, such as body control modules, sensor nodes, and actuator controls. Its integrated features also make it suitable for industrial automation tasks, where reliable operation and communication are paramount.

Advantages:

With its integrated approach, the S912ZVM16F1MKFR reduces the need for external components, leading to cost savings and a reduction in PCB space. Its robust feature set and high level of integration make it a go-to choice for designers looking to create compact, efficient, and reliable systems in automotive and industrial environments.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess