EN
  • EN
  • DE

MC34PF4210A1ESR2

Part No MC34PF4210A1ESR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description PF4210 / Audio, Video PMIC 56-QFN-EP (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tape & Reel
Applications Audio, Video
Voltage - Supply 2.8V ~ 4.5V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN-EP (8x8)
Base Product Number MC34PF4210
Other Names 568-13857-6,NXPNXPMC34PF4210A1ESR2,2156-MC34PF4210A1ESR2,MC34PF4210A1ESR2,568-13857-1,568-13857-2,935353959528
Standard Package 4,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253172-MC34PF4210A1ESR2
Ultra Librarian 3D Model Ultra Librarian MC34PF4210A1ESR2 CAD Model

Description

The NXP MC34PF4210A1ESR2 is a highly integrated power management integrated circuit (PMIC) designed to meet the stringent power requirements of automotive and industrial applications. This sophisticated PMIC is part of NXP's portfolio of energy-efficient solutions, tailored to provide reliable power management for systems requiring a wide range of input voltages and output configurations.

Featuring a flexible and programmable architecture, the MC34PF4210A1ESR2 supports a variety of processors and microcontrollers, making it an ideal choice for power supply designs in automotive infotainment systems, instrument clusters, and advanced driver assistance systems (ADAS). Its robust design ensures reliable operation in harsh automotive environments, characterized by high temperatures and fluctuating electrical conditions.

Key Features:

  • Versatile Input Voltage: The device operates over a broad input voltage range, accommodating the fluctuations typical in automotive power systems.
  • Multiple Output Channels: It includes multiple buck and boost regulators, providing a variety of output voltages to power different system components.
  • Programmable Sequencing: The PMIC features programmable power sequencing, allowing designers to tailor the power-up and power-down sequences to meet specific system requirements.
  • Integrated Watchdog Timer: An integrated watchdog timer enhances system reliability by monitoring system health and initiating a reset if necessary.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the system against overheating.

Applications:

  • Automotive Infotainment Systems
  • Automotive Instrument Clusters
  • Advanced Driver Assistance Systems (ADAS)
  • Industrial Control Systems

The NXP MC34PF4210A1ESR2 is available in a compact package, which is suitable for space-constrained applications. With its advanced features and robust design, this PMIC is a reliable power management solution that can help enhance the performance and efficiency of automotive and industrial electronic systems.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8226 $58.9356
15+ $8.0596 $120.8940
23+ $7.8078 $179.5794
31+ $7.5559 $234.2329
40+ $7.3040 $292.1600
53+ $6.5484 $347.0652
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,988 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess