EN
  • EN
  • DE

TMS320C6748BZCE4

Part No TMS320C6748BZCE4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP, 32-BIT SIZE, 64-EXT BIT, 50
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 16 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 937117-TMS320C6748BZCE4
Ultra Librarian 3D Model Ultra Librarian TMS320C6748BZCE4 CAD Model

Description

Overview of TMS320C6748BZCE4

The TMS320C6748BZCE4 is a high-performance, low-power digital signal processor (DSP) from Texas Instruments, crafted for a wide array of applications ranging from industrial, audio, medical, and communication. This DSP is part of the TMS320C6748 family which is known for its optimal balance of integrated peripherals and processing power.

Key Features

  • Core: The device is built around a powerful C674x DSP core which runs at a frequency of up to 456 MHz, delivering up to 3656 MIPS (Million Instructions Per Second), which is ideal for handling complex algorithms and processing tasks efficiently.
  • Memory: It comes with integrated memory controllers supporting 16-bit or 32-bit DDR2, mDDR, and SDRAM, ensuring flexible and fast memory access for real-time processing.
  • Connectivity: The DSP boasts a rich set of peripherals including USB 2.0 with PHY, Ethernet MAC, McASP (Multichannel Audio Serial Port), SPI, I2C, and UART interfaces, facilitating versatile connectivity options.
  • On-Chip Peripherals: It features an array of on-chip peripherals such as a high-resolution timer, GPIO, and a DMA controller which provide additional functionality and support for complex tasks.
  • Power Efficiency: Designed with power efficiency in mind, the TMS320C6748BZCE4 incorporates SmartReflex™ power and performance management technologies, which contribute to reduced power consumption during operation.
  • Software Support: The DSP is supported by an extensive software ecosystem including Texas Instruments' Code Composer Studio™ IDE, DSP/BIOS, various software libraries, and the Processor SDK, which help in accelerating development time.

Applications

The TMS320C6748BZCE4 is versatile and can be used in a multitude of applications such as:

  • Industrial automation and control systems
  • Audio processing including professional audio equipment and digital stompboxes
  • Medical imaging devices like ultrasound scanners
  • Communication infrastructure including VoIP and wireless base stations

In conclusion, the TMS320C6748BZCE4 from Texas Instruments is an excellent choice for developers looking for a DSP that offers a perfect blend of power, performance, and connectivity, all the while maintaining power efficiency for a variety of high-demand applications.

You May Also Be Interested in

Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.1688 $86.3376
3+ $35.4206 $106.2618
5+ $34.3137 $171.5685
7+ $33.2068 $232.4476
8+ $32.0999 $256.7992
11+ $28.7792 $316.5712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess