EN
  • EN
  • DE

XC61CC2102PR

Part No XC61CC2102PR
Manufacturer Torex Semiconductor Ltd
Catalog PMIC - Supervisors
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Torex Semiconductor Ltd
Win Source Part Number 413037-XC61CC2102PR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC61CC2102PR CAD Model

Description

The XC61CC2102PR is a voltage detector IC manufactured by Torex Semiconductor Ltd. It's designed to accurately monitor voltage levels and provide a reset signal when the voltage drops below a specific threshold. This functionality is crucial for protecting microcontrollers and other sensitive electronic components from damage due to voltage fluctuations or power failures.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or voltage dips to ensure proper operation.
  • Power Monitoring: Monitors the main power supply voltage and generates an alarm or shutdown signal if the voltage falls outside the acceptable range.
  • Battery-Powered Devices: Protects against deep discharge of batteries by shutting down the device when the battery voltage drops below a critical level.
  • Industrial Control Systems: Monitors power supplies to critical components, ensuring stable operation and preventing system errors.
  • Automotive Electronics: Used in automotive applications to monitor battery voltage and ensure reliable operation of electronic control units (ECUs).

Features

  • High Accuracy: Offers precise voltage detection with a typical accuracy of ±1%.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered applications.
  • Small Package: Available in compact packages like SOT-25, reducing board space requirements.
  • Wide Operating Voltage Range: Supports a broad range of input voltages.
  • Built-in Hysteresis: Prevents output chattering due to minor voltage fluctuations.

Benefits

  • Improved System Reliability: Protects sensitive electronic components from damage due to voltage fluctuations.
  • Extended Battery Life: Low current consumption helps prolong battery life in portable devices.
  • Reduced Board Space: Small package size allows for compact designs.
  • Simplified Design: Integrated features simplify circuit design and reduce component count.
  • Enhanced Safety: Provides a reliable reset signal to ensure proper system operation in critical applications.

Additional Details

The XC61CC2102PR features a detection voltage of 2.1V. It operates within a specified temperature range. The output type is typically N-channel open drain or CMOS. The specific package type influences the power dissipation and thermal characteristics. Datasheets from Torex Semiconductor provide detailed electrical characteristics, timing diagrams, and application notes.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess