EN
  • EN
  • DE

MC34704BEP

Part No MC34704BEP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description Multiple Channel DC-DC Power Management IC | IC POWER MANAGEMENT 56-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Applications Processor
Supply Current 86mA
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFQFN Exposed Pad
Supplier Device Package 56-QFN-EP (7x7)
Family Part Number MC34704
Manufacturer Pack Quantity 1,300
MSL Level 3 (168 Hours)
Win Source Part Number 1218718-MC34704BEP
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34704BEP CAD Model

Description

NXP MC34704BEP Power Management Integrated Circuit

The NXP MC34704BEP is a high-performance Power Management Integrated Circuit (PMIC) designed to cater to a broad range of applications, including industrial, automotive, and consumer electronics. This advanced PMIC is engineered to provide a reliable and efficient power supply solution, ensuring optimal performance for systems requiring precise voltage regulation and power sequencing.

Key Features

  • Multiple Output Configurations: The MC34704BEP offers a versatile array of outputs, including buck and boost regulators, which can be configured to meet the specific needs of various applications.
  • High Efficiency: With its integrated power-saving features, this PMIC is capable of achieving high efficiency, which is crucial for battery-powered devices and applications with strict thermal constraints.
  • Programmable Sequencing: Users can program the startup sequence of the power supplies, enabling a controlled power-up sequence for different system components, which is essential for complex electronic systems.
  • Robust Protection Features: The device includes over-current, over-voltage, under-voltage, and thermal shutdown protections to safeguard against potential damage from electrical anomalies.

Applications

Due to its flexible configuration and robust set of features, the NXP MC34704BEP is ideal for a variety of applications, such as:

  • Automotive infotainment and telematics systems
  • Industrial control and automation systems
  • Portable and battery-operated devices
  • Consumer electronics, including gaming consoles and smart home devices

Technical Specifications

  • Input Voltage Range: The PMIC supports a wide input voltage range, accommodating various battery technologies and input power sources.
  • Output Voltage Accuracy: Precision voltage regulation ensures stable operation for sensitive electronic components.
  • Package: The MC34704BEP comes in a compact package, making it suitable for space-constrained applications.

In summary, the NXP MC34704BEP is a sophisticated and versatile PMIC solution that offers designers the flexibility, efficiency, and reliability required for today's demanding electronic systems. With its comprehensive feature set and robust protection mechanisms, the MC34704BEP stands out as a top choice for power management needs.

You May Also Be Interested in

STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943
Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5739 $63.4434
14+ $8.6761 $121.4654
21+ $8.4049 $176.5029
29+ $8.1339 $235.8831
37+ $7.8627 $290.9199
50+ $7.0494 $352.4700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,172 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess