EN
  • EN
  • DE

MC33FS6502LAE

Part No MC33FS6502LAE
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tray
Applications System Basis Chip
Voltage - Supply 1V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC33FS6502
Other Names NXPNXPMC33FS6502LAE,2156-MC33FS6502LAE,MC33FS6502LAE,568-13811,935316187557
Standard Package 250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253169-MC33FS6502LAE
Ultra Librarian 3D Model Ultra Librarian MC33FS6502LAE CAD Model

Description

Introducing the NXP MC33FS6502LAE Fuel Pump Driver

The NXP MC33FS6502LAE is a state-of-the-art fuel pump driver designed to meet the rigorous demands of automotive fuel delivery systems. This advanced component is engineered to drive H-bridge and DC motors, making it an ideal choice for fuel pump applications where reliability and efficiency are paramount.

Key Features

  • Integrated H-Bridge: The MC33FS6502LAE features an integrated H-bridge that can handle a continuous current of up to 6A, providing robust performance for fuel pump motors.
  • Wide Voltage Range: It operates over a wide battery voltage range from 5.5V to 28V, ensuring consistent performance even under fluctuating power supply conditions.
  • Diagnostic Functions: With built-in diagnostic capabilities, the device can detect and report various fault conditions such as overcurrent, under-voltage, and over-temperature, enhancing system reliability.
  • Protection Features: The driver includes multiple protection features like short-circuit protection, overcurrent protection, and thermal shutdown, safeguarding the component and the system it controls.
  • Configurable PWM Frequency: The PWM frequency is configurable, allowing for optimal control over the motor speed and torque characteristics.
  • Low Standby Current: Its low standby current minimizes battery drain when the fuel pump is not active, contributing to energy conservation in the vehicle.

Applications

The MC33FS6502LAE is primarily used in automotive fuel pump systems but can also be applied in other motor control scenarios where precision and reliability are required. Its robust design makes it suitable for the harsh environments typically found in automotive applications.

Quality and Reliability

NXP is known for its commitment to quality, and the MC33FS6502LAE is no exception. It is designed to meet the stringent standards of the automotive industry, ensuring high reliability and performance. Whether for use in passenger vehicles, trucks, or other automotive applications, this fuel pump driver is built to deliver consistent, long-lasting operation.

With the MC33FS6502LAE, automotive manufacturers and suppliers can expect a product that not only enhances the performance of fuel delivery systems but also contributes to the overall safety and efficiency of the vehicle.

You May Also Be Interested in

Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8072 $63.2288
8+ $12.9701 $103.7608
12+ $12.5647 $150.7764
17+ $12.1594 $206.7098
22+ $11.7541 $258.5902
29+ $10.5382 $305.6078
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess