EN
  • EN
  • DE

MC33FS6520CAER2

Part No MC33FS6520CAER2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SYSTEM BASIS CHIP DCDC 2.2A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Applications System Basis Chip
Voltage - Supply 1V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC33FS6520
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935313008528
Standard Package 2,000
Win Source Part Number 1077263-MC33FS6520CAER2
Ultra Librarian 3D Model Ultra Librarian MC33FS6520CAER2 CAD Model

Description

The NXP MC33FS6520CAER2 is a state-of-the-art system basis chip that integrates multiple functions to support automotive applications, particularly in the realm of powertrain and advanced driver assistance systems (ADAS). This product is designed to meet the rigorous demands of the automotive industry, providing high reliability and performance.

Key Features

  • Integrated Power Management: The MC33FS6520CAER2 includes a variety of power control and monitoring functions. It features an efficient DC/DC converter, which ensures stable power supply to the microcontroller and other system components.
  • Safety and Diagnostics: With built-in safety features, the chip complies with the ISO 26262 standard for functional safety in road vehicles. It includes fail-safe modes and diagnostic capabilities that are essential for identifying and responding to system faults.
  • Enhanced Communication Interfaces: The product supports multiple communication interfaces, including CAN, LIN, and SPI, facilitating robust data exchange within the automotive network.
  • Low-Power Modes: Energy efficiency is a critical aspect of automotive design. The MC33FS6520CAER2 offers various low-power modes to reduce energy consumption when the vehicle is idle or in standby mode.

Applications

This versatile chip is suitable for a wide range of automotive applications. It is particularly well-suited for:

  • Engine Control Units (ECUs)
  • Transmission Control Units (TCUs)
  • Brake Control Systems
  • Electric Power Steering Systems
  • ADAS Components

Technical Specifications

The NXP MC33FS6520CAER2 is built with advanced technology, ensuring high performance and durability. Some of its technical specifications include:

  • Operating Voltage Range: 5.5V to 28V
  • Temperature Range: -40°C to 125°C
  • Packaging: 32-pin LQFP
  • Robust ESD Protection

In summary, the NXP MC33FS6520CAER2 is a comprehensive solution for automotive electronics, offering a blend of power management, safety features, and communication capabilities. Its robust design and wide operating range make it an excellent choice for manufacturers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

Analog Devices Inc.
IC USB POWER MANAGER 20UTQFN / Handheld/Mobile Devices PMIC 20-QFN (3x3)
Lowest to $10.8381
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP FS8410 / System Basis Chip PMIC 56-HVQFN (8x8)
Lowest to $15.6297
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess