EN
  • EN
  • DE

770351-1

Part No 770351-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors - Headers, Male Pins
Description CONN HEADER VERT 4POS 6.35MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.250" (6.35mm)
Number of Positions 4
Number of Rows 1
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Length - Post 0.155" (3.94mm)
Insulation Height 0.550" (13.97mm)
Contact Shape Circular
Contact Finish - Mating Tin
Contact Finish - Post Tin
Contact Material Phosphor Bronze
Insulation Material Polyamide (PA), Nylon
Temperature Range - Operating -40°C ~ 105°C
Material Flammability Rating UL94 V-2
Insulation Color Natural
Current Rating (Amps) 12A
Voltage Rating 600VAC
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1632971-770351-1
Ultra Librarian 3D Model Ultra Librarian 770351-1 CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HEADER R/A 68POS 1.27MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 8POS 2.54MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER R/A 100P 1.27MM
Need more? Email Us
3M
CONN HEADER VERT 50POS 1.27MM
Need more? Email Us
TE Connectivity
CONN HEADER VERT 12POS 4.14MM
Need more? Email Us
JAE Electronics
CONN PIN HDR VERT 22 POS
Need more? Email Us
Amphenol
CONN HEADER VERT 12POS 2.54MM
Need more? Email Us
Hirose Electric Co Ltd
CONN HEADER VERT 50POS 1.27MM
Lowest to $3.8707
Omron
CONN HEADER R/A 50POS 2.54MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess