EN
  • EN
  • DE

MC33FS6510CAE

Part No MC33FS6510CAE
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series -
Package Tray
Product Status Active
Applications System Basis Chip
Current - Supply -
Voltage - Supply 1V ~ 5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 48-LQFP Exposed Pad
Supplier Device Package 48-HLQFP (7x7)
Base Product Number MC33FS6510
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1357181-MC33FS6510CAE
Ultra Librarian 3D Model Ultra Librarian MC33FS6510CAE CAD Model

Description

Introducing the MC33FS6510CAE from NXP Semiconductors

The MC33FS6510CAE is a state-of-the-art System Basis Chip (SBC) designed by NXP Semiconductors, a leader in automotive system solutions. This advanced chip is a perfect fit for automotive applications that require a reliable power supply and communication interface. With its robust design and comprehensive feature set, it is engineered to meet the stringent requirements of the automotive industry.

Key Features of the MC33FS6510CAE

  • Integrated Power Control: The device includes high-efficiency DC/DC converters and LDO regulators, ensuring a stable and reliable power supply for the microcontrollers and sensors in automotive systems.
  • Advanced Communication Interfaces: It supports both CAN (Controller Area Network) and LIN (Local Interconnect Network) communication protocols, facilitating seamless data exchange within the vehicle's electronic systems.
  • Enhanced Safety: The MC33FS6510CAE comes with fail-safe features and diagnostic functions that enhance the safety and reliability of the automotive systems it is integrated into.
  • Low-Power Modes: With several power-saving modes, the chip ensures minimal energy consumption during idle states, contributing to the overall efficiency of the vehicle's electronic architecture.

Applications

The versatility of the MC33FS6510CAE makes it suitable for a wide range of applications within the automotive sector. It is an ideal choice for:

  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Powertrain systems
  • Infotainment and telematics systems

Technical Specifications

The MC33FS6510CAE boasts impressive technical specifications that ensure top performance in demanding automotive environments:

  • Operating voltage range: 5.5V to 27V
  • Temperature range: -40°C to 125°C
  • Robust ESD protection and EMC performance
  • Package: 32-lead LQFP

With the MC33FS6510CAE, NXP Semiconductors provides an innovative solution that integrates power management and communication functionalities into a single chip. It is designed to enhance the performance, efficiency, and reliability of automotive electronics, making it a crucial component for the next generation of vehicles.

You May Also Be Interested in

Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Microchip Technology
IC ULTRASOUND DRIVER 22CABGA / Pulse Generator PMIC 22-CABGA (5x7)
Need more? Email Us
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Monolithic Power Systems Inc.
2.7V TO 5.5V PMIC WITH 4 BUCK CO / Display Electronics, Video Recorders PMIC 26-QFN (3.5x4.5)
Lowest to $27.7454
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
STMicroelectronics
DISCRETE
Lowest to $4.4879
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1488 $57.0416
15+ $6.6862 $100.2930
24+ $6.4773 $155.4552
32+ $6.2683 $200.5856
42+ $6.0594 $254.4948
56+ $5.4326 $304.2256
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 96 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess