Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Obsolete
Applications Switch Monitoring
Interface SPI Serial
Voltage - Supply 3.1V ~ 5.25V
Package / Case 32-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 32-SOIC
Mounting Type Surface Mount
Base Product Number MC339
Standard Package 42 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 883415-MC33972EW
Ultra Librarian 3D Model Ultra Librarian MC33972EW CAD Model

Description

Introducing the MC33972EW Multiple Switch Detection Interface from NXP

The MC33972EW by NXP Semiconductors is a sophisticated switch detection interface designed to monitor the status of multiple switches within automotive and industrial applications. This robust component is capable of interfacing directly with the vehicle's microcontroller, providing a reliable and efficient means of detecting switch states in a variety of systems.

The MC33972EW is part of NXP's family of switch detection devices and offers an array of features that make it an ideal choice for designers looking to improve system reliability and simplify design complexity. This device is capable of interfacing up to 22 switch contacts, providing a high level of integration and reducing the need for multiple discrete components.

Key Features:

  • Multiple Switch Inputs: Capable of monitoring up to 22 switches, including a mix of grounded and floating inputs.
  • Enhanced Diagnostics: Integrated diagnostics functionality helps detect switch open and short conditions, enhancing system reliability.
  • Wet/Dry Configuration: The device supports both wetting current and non-wetting current configurations to accommodate various types of switches and system requirements.
  • Serial Peripheral Interface (SPI): The SPI bus allows for easy communication with the host microcontroller, enabling efficient data transfer and system control.
  • Voltage Range: Designed to operate within a wide voltage range, ensuring compatibility with a broad range of automotive applications.
  • Temperature Range: The device is engineered to perform reliably across extreme temperature ranges, which is critical for harsh automotive environments.

The MC33972EW is encased in a robust package that protects against environmental factors such as temperature and vibration, ensuring long-term durability and consistent performance. Its compact size allows for flexible PCB layout and integration into space-constrained applications.

Whether you're designing an automotive body control module, an industrial control system, or any application requiring multiple switch monitoring, the MC33972EW from NXP provides a versatile and reliable solution. With its advanced features and proven performance, this switch detection interface is poised to enhance the functionality and efficiency of your next project.

You May Also Be Interested in

Analog Devices Inc.
IC MUX SWITCHING W/AMP 2:1 8-DIP
Need more? Email Us
ECAD model for AD8170AN
Exar Corporation
Need more? Email Us
ECAD model for XRT94L43IBCSE
Zilog
Need more? Email Us
ECAD model for Z0853006PSC-SCC
Exar Corporation
OCTAL T1/E1/J1 FRAMER
Need more? Email Us
ECAD model for XRT84L38IB
Zilog
IC Z8500 MCU SCC 44PLCC
Need more? Email Us
ECAD model for Z0853006VSC
Exar Corporation
Need more? Email Us
ECAD model for XRT94L43IBCWE
Texas Instruments
IC PCI-EXPRESS/BUS BRIDGE 176BGA
Lowest to $22.8680
ECAD model for XIO2200AZGW
Zilog
Need more? Email Us
ECAD model for Z0841004PSC-Z80DMA
Zilog
Need more? Email Us
ECAD model for Z0840008VSC/Z80CPU

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention