The XRT94L43IBCWE is a Quad T1/E1/J1 Long Haul Transceiver, designed and manufactured by Exar Corporation. This device is tailored for high-density telecommunications applications where multiple T1, E1, or J1 interfaces are required. By integrating four complete transceivers into a single integrated circuit, the XRT94L43IBCWE offers considerable space and cost advantages compared to implementing the same functionality with discrete components.
Applications:
- High-Density T1/E1/J1 Line Cards
- Digital Cross-Connect Systems (DCS)
- Central Office Switches
- Voice over IP (VoIP) Gateways
- Channel Service Units/Data Service Units (CSU/DSU)
- Wireless Base Stations
- Multi-Service Access Nodes (MSANs)
Features:
- Quad (4-Channel) T1/E1/J1 Transceiver
- Long Haul Line Interface
- Integrated Pulse Shaping and Line Build-Out
- Jitter Attenuation
- Clock Recovery
- Individual Channel Loopback Testing
- Comprehensive Diagnostic Features
- Low Power Consumption
Benefits:
- Space Savings: Integration of four transceivers allows for significant reduction in required PCB area.
- Cost Reduction: Using a single chip lowers the overall bill of materials and reduces manufacturing costs.
- Signal Integrity: The long-haul line interface guarantees dependable data transmission over extended cable lengths.
- Simplified Design: Integrated pulse shaping, line build-out, and clock recovery features streamline the design cycle.
- Enhanced Reliability: Jitter attenuation and precise clock recovery increase signal quality and data reliability.
- Troubleshooting: Individual channel loopback testing enables efficient system diagnostics and simplifies fault isolation.
- Power Efficiency: Low power consumption makes it well-suited for high-density applications, minimizing heat dissipation.
Additional Details:
The XRT94L43IBCWE is designed to support the T1 (1.544 Mbps), E1 (2.048 Mbps), and J1 data rates. It integrates pulse shaping and line build-out capabilities to ensure optimum signal transmission across a wide variety of cable types and lengths. Jitter attenuation circuitry minimizes the effects of jitter accumulation, resulting in cleaner signal transmission. Accurate clock recovery ensures the reliable sampling of incoming data. Individual channel loopback testing simplifies system diagnostics and maintenance. This device typically operates from a 3.3V power supply. Comprehensive diagnostic features enable continuous monitoring of system performance. The component package is optimized for thermal performance in high-density applications.