EN
  • EN
  • DE

Z0840008VSC/Z80CPU

Part No Z0840008VSC/Z80CPU
Manufacturer Zilog
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Zilog
Win Source Part Number 417496-Z0840008VSC/Z80CPU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Z0840008VSC/Z80CPU CAD Model

Description

The Zilog Z0840008VSC, widely recognized as the Z80 CPU, is an 8-bit microprocessor celebrated for its widespread adoption in the late 1970s and 1980s. The 'VSC' designation typically denotes a specific package type. It's a versatile CPU found in a broad spectrum of applications.

Applications

  • Personal Computers: Played a key role in early home computers like the Sinclair ZX Spectrum and Amstrad CPC series.
  • Game Consoles: Functioned as the main processor in classic game consoles such as the Sega Master System.
  • Embedded Systems: Found use in various embedded applications, including industrial control systems and arcade machines.
  • Printers and Terminals: Integrated into numerous printer models and computer terminals of the era.

Features

  • 8-bit Microprocessor: Offers a good balance of performance and ease of use for a wide range of applications.
  • Extended Instruction Set: Features a superset of the Intel 8080 instruction set, enhancing programming flexibility.
  • Large Register Set: Provides general-purpose registers and shadow registers for efficient context switching.
  • Interrupt Handling: Supports multiple interrupt modes, enabling flexible response to external events.
  • Direct Memory Access (DMA): Facilitates high-speed data transfers between peripherals and memory without CPU intervention.

Benefits

  • Easy to Program: Well-documented and supported by a vast community of developers and extensive resources.
  • Mature Technology: A proven and reliable processor with a long track record of successful applications.
  • Low Cost: Relatively inexpensive compared to more complex processors.
  • Versatile: Suitable for a diverse array of applications, ranging from personal computing to embedded control.
  • Extensive Software Base: A substantial library of software and applications was developed for the Z80 over the years.

Additional Details

The Z0840008VSC typically operates at a clock speed of 8 MHz. It utilizes an 8-bit data bus and a 16-bit address bus, providing access to 64KB of memory. It requires a single 5V power supply. Detailed pinout diagrams, timing specifications, and programming information are available in the official Zilog Z80 datasheet. The Z80 is frequently combined with peripheral chips such as the Z80 PIO (Parallel Input/Output) and the Z80 CTC (Counter/Timer Circuit) to extend its capabilities.

You May Also Be Interested in

Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Molex, LLC
64 Connector Receptacle, Female Sockets Through Hole, Right Angle Black Impel™
Lowest to $38.4253
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3930

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,835 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess