EN
  • EN
  • DE

XIO2200AZGW

Part No XIO2200AZGW
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC PCI-EXPRESS/BUS BRIDGE 176BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Not For New Designs
Applications PCI Express to PCI Translation Bridge
Supply Voltage - Operating 1.35 V to 1.65 V, 3 V to 3.6 V
Case / Package 176-BGA MICROSTAR (15x15)
Mounting Surface Mount
Win Source Part Number 054652-XIO2200AZGW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XIO2200AZGW CAD Model

Description

The XIO2200AZGW is a versatile and high-performance integrated device designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is part of TI's extensive portfolio of interface products and is specifically designed to meet the needs of high-speed communication and data transfer applications.

Key Features

  • PCI Express Interface: The XIO2200AZGW is equipped with a PCI Express interface that supports a x1 lane at 2.5 Gbps, providing a high-speed connection to the host system.
  • Integrated PHY: It features an integrated physical layer (PHY) that is compliant with PCI Express 1.1 specifications, ensuring reliable data transfers and compatibility with a wide range of systems.
  • Dual-Port Functionality: This device offers dual-port functionality, allowing it to support two independent serial communication ports simultaneously, which is ideal for applications that require multiple data streams.
  • Flexible Power Management: Advanced power management capabilities are built into the XIO2200AZGW, including support for various low-power states, which helps to reduce overall power consumption.

Applications

The XIO2200AZGW is suitable for a broad array of applications, including but not limited to:

  • High-speed data acquisition systems
  • Networking and communication equipment
  • Industrial control and automation
  • Medical imaging devices
  • Storage systems and servers

Technical Specifications

With a compact form factor and robust design, the XIO2200AZGW is designed to meet the stringent requirements of modern electronic systems. It operates over a wide temperature range and is available in a surface-mount package that is suitable for automated assembly processes.

Quality and Support

As with all Texas Instruments products, the XIO2200AZGW is backed by TI's commitment to quality and reliability. Customers can rely on TI's extensive technical support and documentation to help with the integration and use of this device in their products.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact your local TI sales representative.

You May Also Be Interested in

Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.4179 $61.2537
6+ $16.7531 $100.5186
10+ $16.2296 $162.2960
13+ $15.7060 $204.1780
17+ $15.1825 $258.1025
23+ $13.6119 $313.0737
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess