EN
  • EN
  • DE

STEVAL-IHM021V1

Part No STEVAL-IHM021V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL L6390/STD5NK52ZD / L6390/ STD5NK52ZD-1 Gate and Power Driver/MOSFET Demonstration Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Obsolete(EOL)
Main Purpose Power Management, Motor Control
Embedded Yes, MCU, 32-Bit
Utilized IC / Part L6390, STD5NK52ZD-1
Primary Attributes 3-Ph PMSM, 100W 3-Phase Inverter, 110 ~ 230VAC
Secondary Attributes Field-Oriented Control (FOC) of Sinusoidal-Shaped Back-EMF
Supplied Contents Board(s)
Win Source Part Number 772346-STEVAL-IHM021V1
Popularity Medium
Supply and Demand Status Limited
Family Name STEVAL-IHM021V1
Introduction Date June 22, 2005
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STEVAL-IHM021V1 CAD Model

Description

The STEVAL-IHM021V1 is a compact and versatile motor control drive system from STMicroelectronics, designed to demonstrate the capabilities of the STSPIN820 monolithic motor driver with embedded microstepping controller. This product is part of ST's motor control ecosystem, which provides a comprehensive solution for driving stepper motors in a variety of applications.

Key Features

  • Integrated STSPIN820 stepper motor driver with non-dissipative overcurrent protection
  • Supports a wide range of motor supply voltages (from 7 V to 45 V) and delivers up to 1.5 A of current
  • Adjustable full-step to 1/256-step microstepping resolution
  • Compact design with a footprint that matches the NEMA 17 stepper motor dimensions
  • Overcurrent, overtemperature, and under-voltage lockout protections
  • Easy-to-use evaluation software available for a comprehensive evaluation of the STSPIN820 features

Applications

The STEVAL-IHM021V1 is suitable for a wide range of applications requiring precise motor control, such as:

  • 3D printers
  • Textile machines
  • Office automation equipment
  • Medical equipment
  • ATMs and cash handling machines
  • Robotics and automation systems

Package Contents

The evaluation board comes with everything needed to start development, including:

  • STEVAL-IHM021V1 evaluation board
  • Quick start guide

Design Support

STMicroelectronics provides extensive support for the STEVAL-IHM021V1, including hardware documentation, firmware libraries, and software tools to facilitate the design and development process. This enables engineers to quickly integrate the board into their projects and reduce time-to-market.

You May Also Be Interested in

Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Infineon Technologies
EVALUATION KIT DAUGHTER BOARD / Evaluation Board
Lowest to $4.8972
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess