The XRT84L38IB is a 3.3V 8-Port T1/E1/J1 Long Haul Transceiver designed for telecommunication applications requiring reliable data transmission over extended distances. Manufactured by Exar Corporation, this device is a key component in systems utilizing T1, E1, or J1 communication standards. It provides eight independent channels, making it ideal for applications where high port density is essential. The 'long haul' designation indicates that it is engineered to maintain signal integrity over longer cable runs, which is a critical requirement in many telecom installations.
Applications
- Digital cross-connect systems (DCS)
- Channel service units (CSU) / Data service units (DSU)
- PBX systems
- Wireless base stations
- Telecommunications infrastructure equipment
- Voice and data multiplexers
Features
- Eight independent T1/E1/J1 transceivers
- Long haul line interface capabilities
- Integrated clock and data recovery (CDR) circuits on each channel
- Software selectable T1/E1/J1 modes of operation
- Low power consumption
- 3.3V operating voltage
- Loopback testing capability for each channel
- Supports various line build-out (LBO) settings
- Compliant with relevant industry standards (e.g., ANSI T1.403, ITU-T G.703)
Benefits
- Reduced component count and board space requirements
- Improved signal quality and reliability over long distances
- Flexible configuration options to support different communication standards
- Simplified system diagnostics and maintenance with loopback testing
- Energy-efficient operation due to low power consumption
- Enhanced system performance through integrated CDR circuits
- Easier integration into existing T1/E1/J1 networks
- Lower overall system cost
Additional Details
The XRT84L38IB offers eight independent T1/E1/J1 transceivers in a single package, reducing the number of components required on a circuit board and saving valuable space. Each channel is equipped with clock and data recovery (CDR) circuits, which are essential for ensuring data integrity over long distances by compensating for signal degradation. The device is software configurable, allowing it to operate in T1, E1, or J1 mode, providing flexibility for different network configurations. Loopback testing capabilities on each channel facilitate easier system diagnostics and troubleshooting. Operating at 3.3V, the XRT84L38IB consumes minimal power, making it suitable for applications where energy efficiency is a concern. It is compliant with industry standards, ensuring compatibility with existing telecommunications infrastructure. The long-haul capabilities of this transceiver make it well-suited for applications requiring reliable data transmission over extended distances.