EN
  • EN
  • DE

Z0853006VSC

Part No Z0853006VSC
Manufacturer Zilog
Catalog Interface - Specialized
Description IC Z8500 MCU SCC 44PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Zilog
Packaging Reel - TR
Status Obsolete(EOL)
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 44-PLCC
Mounting Surface Mount
Win Source Part Number 057903-Z0853006VSC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z0853006VSC CAD Model

Description

The Zilog Z0853006VSC is a Serial Communication Controller (SCC) belonging to the Z8530 family. This component is designed to manage both synchronous and asynchronous serial data communication, facilitating data exchange between microprocessors and peripheral devices or other communication systems.

Applications

  • Networking Equipment: Implemented in routers, switches, and network interface cards (NICs) for serial communication management.
  • Industrial Control Systems: Utilized in PLCs (Programmable Logic Controllers) and other industrial automation devices for serial data exchange.
  • Telecommunications: Employed in modems, PBX (Private Branch Exchange) systems, and other telecommunication devices.
  • Computer Peripherals: Used in printers, scanners, and other computer peripherals that require serial communication.

Features

  • Dual-Channel Operation: Equipped with two independent serial communication channels, enabling simultaneous transmission and reception of data.
  • Multi-Protocol Support: Compatible with multiple communication protocols, including asynchronous (UART), synchronous (HDLC, SDLC), and bisynchronous.
  • Programmable Baud Rate Generator: Allows for flexible configuration of baud rates to meet different communication requirements.
  • Interrupt Handling: Provides robust interrupt handling capabilities for efficient management of serial communication events.
  • DMA Support: Supports Direct Memory Access (DMA) for high-speed data transfer, reducing CPU overhead.
  • Clocking Options: Offers various clocking options, including internal and external clock sources for synchronization.

Benefits

  • Versatile Communication: Supports a wide range of communication protocols, enhancing its applicability in diverse systems.
  • High-Speed Data Transfer: Enables efficient data transfer through DMA support, improving overall system performance.
  • Dual-Channel Capability: Allows simultaneous communication on two separate channels, increasing throughput.
  • Flexible Configuration: Provides programmable baud rates and clocking options for adaptability to various communication standards.
  • Reliable Performance: Ensures reliable serial communication in demanding industrial and commercial applications.

Additional Details

The Z0853006VSC typically operates at a supply voltage of 5V and is available in various packages, including DIP (Dual In-line Package) and PLCC (Plastic Leaded Chip Carrier). Its dual-channel architecture allows for concurrent management of different communication protocols or devices, making it suitable for complex communication systems requiring efficient data handling. The device integrates features such as error detection and correction mechanisms to improve data transmission reliability. The programmability of the SCC enables designers to tailor communication parameters to specific application needs, enhancing system flexibility and efficiency.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess