EN
  • EN
  • DE

Z0841004PSC-Z80DMA

Part No Z0841004PSC-Z80DMA
Manufacturer Zilog
Catalog Interface - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Zilog
Win Source Part Number 417497-Z0841004PSC-Z80DMA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian Z0841004PSC-Z80DMA CAD Model

Description

The Zilog Z0841004PSC, also known as the Z80 DMA (Direct Memory Access) controller, is a crucial component designed to enhance the performance of Z80-based systems. It allows peripherals to directly access system memory without constant CPU intervention. The 'PSC' likely refers to the package type.

Applications

  • Disk Controllers: Used in floppy disk and hard disk controllers to enable fast data transfer between the disk drive and system memory.
  • Network Interfaces: Implemented in network cards to allow efficient data transmission and reception without burdening the CPU.
  • Graphics Controllers: Employed in graphics cards to facilitate high-speed transfer of image data to the display.
  • Industrial Control Systems: Utilized in industrial automation systems to enable rapid data acquisition and control.

Features

  • Direct Memory Access (DMA): Allows peripherals to directly access system memory, bypassing the CPU for data transfer.
  • Multiple DMA Channels: Supports multiple DMA channels, allowing simultaneous data transfers from different peripherals.
  • Programmable Transfer Modes: Offers various transfer modes, including single-byte, block, and demand transfer.
  • Automatic Address Incrementing/Decrementing: Automatically adjusts memory addresses during DMA transfers.
  • Interrupt Generation: Can generate interrupts to signal the CPU upon completion of a DMA transfer.

Benefits

  • Increased System Performance: Frees up the CPU from data transfer tasks, allowing it to focus on other operations.
  • Reduced CPU Overhead: Minimizes the CPU's involvement in data transfers, improving overall system efficiency.
  • Faster Data Transfers: Enables high-speed data transfers between peripherals and memory.
  • Improved Responsiveness: Allows the system to respond more quickly to external events.
  • Simplified System Design: Simplifies the design of complex systems by providing a dedicated DMA controller.

Additional Details

The Z0841004PSC typically operates at a clock speed compatible with the Z80 CPU. It interfaces with the Z80 system bus and requires a single 5V power supply. Detailed pinout diagrams, timing specifications, and programming information can be found in the official Zilog Z80 DMA datasheet. It is often used in conjunction with other Z80 peripheral chips like the Z80 PIO (Parallel Input/Output) and the Z80 CTC (Counter/Timer Circuit) to create complete system solutions.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess