EN
  • EN
  • DE

MC32PF3000A8EP

Part No MC32PF3000A8EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC I.MX7 PRE-
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features i.MX Processors PMIC 48-HVQFN (7x7)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-HVQFN (7x7)
Family Name MC32PF3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926132-MC32PF3000A8EP
Ultra Librarian 3D Model Ultra Librarian MC32PF3000A8EP CAD Model

Description

Introducing the MC32PF3000A8EP Power Management Integrated Circuit by NXP Semiconductors

The MC32PF3000A8EP is a sophisticated Power Management Integrated Circuit (PMIC) designed by NXP Semiconductors, tailored to complement the energy needs of high-performance processors. This PMIC is particularly suitable for use with NXP's i.MX applications processors, as well as automotive, industrial, and consumer applications that demand reliable and flexible power management solutions.

Key Features of MC32PF3000A8EP

  • Multiple Output Configurations: The device features a flexible and configurable set of outputs, including buck converters, LDOs, and boost converters, to support a wide range of power requirements.
  • Programmable Voltage: It offers programmable output voltages through I2C communication, allowing precise control over the power supplied to various system components.
  • High Efficiency: The PMIC is designed with efficiency in mind, incorporating features such as dynamic voltage scaling to optimize power consumption.
  • Advanced Power Sequencing: With its integrated power sequencing logic, the MC32PF3000A8EP ensures that system voltages are brought up and down in the correct order, safeguarding the processor and peripheral devices.
  • Robust Protection Features: The device includes a range of protection features such as overcurrent, overvoltage, undervoltage, and thermal shutdown to ensure the system's integrity under various operating conditions.

Applications

The MC32PF3000A8EP is engineered to meet the rigorous demands of a variety of applications. Its versatility makes it an ideal choice for:

  • Automotive infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Industrial control systems
  • Smart home devices
  • Portable and wearable technology

Technical Specifications

The PMIC is built to support a wide input voltage range and is capable of driving multiple power rails, ensuring compatibility with different processor requirements. It is housed in a space-saving package, which is critical for compact and integrated designs.

Conclusion

The MC32PF3000A8EP from NXP Semiconductors represents a significant step forward in power management technology. Its combination of flexibility, efficiency, and protection features make it a robust solution for powering sophisticated electronic systems. Whether for automotive, industrial, or consumer electronics, this PMIC ensures that your applications run smoothly, with optimal power performance.

You May Also Be Interested in

Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
NXP / Nexperia
IC ACTIVE BRIDGE CTRL SO8
Need more? Email Us
Analog Devices Inc.
IC OVP/OCP PROTECTION CTLR 8DFN / Handheld/Mobile Devices PMIC 8-DFN (2x2)
Lowest to $11.1682
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 1.5A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Lowest to $18.7943

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess