EN
  • EN
  • DE

DS1780E+

Part No DS1780E+
Manufacturer Maxim Integrated
Catalog PMIC - Thermal Management
Description IC CPU PERIPHERAL MON 24-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Thermal Monitor, CPU Peripherals
Sensor Type Internal
Sensing Temperature -40°C to 125°C
Accuracy ±12°C(Max)
Topology ADC (Sigma Delta), Comparator, Fan Speed Control, Register Bank
Output Type I²C/SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 2.8 V to 5.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 120849-DS1780E+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1780E+ CAD Model

Description

Maxim Integrated DS1780E+ Product Overview

The DS1780E+ from Maxim Integrated is a sophisticated, multi-functional environmental monitor and control solution designed for precise management of system temperatures, voltages, and fan speeds. This integrated circuit (IC) is an essential component for system health monitoring and is widely used in applications such as servers, networking equipment, and other embedded systems that require reliable and continuous operation.

Key Features

  • Temperature Monitoring: The DS1780E+ is equipped with the capability to monitor the temperature of up to three external diode-connected transistors, as well as its own internal temperature. This allows for comprehensive thermal management across various system components.
  • Voltage Sensing: This device can measure the voltage levels of up to five power supply outputs, ensuring that all system voltages remain within specified limits for optimal performance and stability.
  • Fan Speed Control: With support for up to two fans, the DS1780E+ can control fan speed based on temperature readings, thus providing an adaptive cooling solution that minimizes noise while maintaining proper cooling.
  • I<sup>2C Compatible Interface: The IC utilizes an I<sup>2C serial interface for communication, allowing for easy integration into most system architectures and straightforward interfacing with microcontrollers and other system components.
  • Programmable Alarms: Programmable alarm thresholds for temperature, voltage, and fan speed ensure that any out-of-spec conditions are promptly reported, allowing for immediate corrective actions to be taken.

Applications

The DS1780E+ is ideal for a variety of applications that require reliable environmental monitoring and control. These include:

  • Server and data center management
  • Telecommunications equipment
  • Industrial systems
  • Medical equipment
  • Embedded systems

With its robust set of features and capabilities, the DS1780E+ from Maxim Integrated is the go-to solution for designers and engineers looking to enhance system reliability and performance through effective environmental monitoring and control.

You May Also Be Interested in

NXP / Nexperia
IC BUS I2C 8SOIC / Sensor Output
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $1.7806
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.3177
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Nuvoton Technology Corporation of America
Lowest to $9.7932
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.7855
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess