EN
  • EN
  • DE

MC32PF3000A2EP

Part No MC32PF3000A2EP
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC I.MX7 PRE-
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features i.MX Processors PMIC 48-HVQFN (7x7)
Manufacturer NXP
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-VFQFN Exposed Pad
Case / Package 48-HVQFN (7x7)
Family Name MC32PF3000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-13683, 935315683557, MC32PF3000A2EP-ND
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926126-MC32PF3000A2EP
Ultra Librarian 3D Model Ultra Librarian MC32PF3000A2EP CAD Model

Description

The NXP MC32PF3000A2EP is a sophisticated Power Management Integrated Circuit (PMIC) designed to cater to the needs of high-performance processing platforms. This PMIC is tailored to work seamlessly with NXP's i.MX processors, particularly those used in the automotive, industrial, and consumer electronics sectors. It ensures efficient power regulation and management across multiple domains within complex electronic systems.

Key Features

  • Multiple Output Channels: The MC32PF3000A2EP comes with a range of output configurations, including buck converters, LDOs, and boost regulators, providing a versatile power solution for various system requirements.
  • Programmable Voltage: With its flexible voltage programming capabilities, this PMIC allows precise control over power levels, ensuring optimal performance and power efficiency for connected components.
  • Integrated Power Control: The device includes an array of power control features such as sequencing, monitoring, and protection, which enhance system reliability and safety.
  • Communication Interface: It features an I2C interface, enabling communication with a host processor for dynamic voltage adjustments and power management configurations.
  • Compact Design: The MC32PF3000A2EP is designed with a small footprint, making it an ideal choice for space-constrained applications while maintaining a robust power delivery system.

Applications

This PMIC is particularly well-suited for applications that require reliable and efficient power management. It is commonly used in:

  • Automotive Infotainment Systems
  • Industrial Control Units
  • Smart Home Devices
  • Portable and Wearable Electronics

Technical Specifications

The MC32PF3000A2EP is built to meet the stringent demands of modern electronics with its comprehensive feature set:

  • Input Voltage Range: 2.8 V to 4.5 V
  • Multiple Buck Converters with 1.0 A / 2.5 A current ratings
  • Low Dropout Regulators (LDOs) for sensitive analog circuits
  • Boost Regulator for increased voltage requirements
  • Operating Temperature Range: -40°C to +125°C
  • Packaging: QFN-32 (5x5mm)

In conclusion, the NXP MC32PF3000A2EP PMIC is a comprehensive power management solution that provides robust, efficient, and flexible power supply capabilities, making it an ideal choice for a wide range of applications that demand high reliability and performance.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE HIGH VOLTAGE POWER MA / Automotive Systems PMIC 48-HTSSOP
Lowest to $12.0342
Renesas Electronics America
VFQFPN 5.00X5.00X0.80 MM, 0.50MM
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1492 $64.5968
8+ $13.2506 $106.0048
12+ $12.8365 $154.0380
17+ $12.4224 $211.1808
21+ $12.0084 $252.1764
28+ $10.7661 $301.4508
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess