Products specifications Report Issue?

Reference case SOP20
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 717300-74F245DWR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F245DWR CAD Model

Description

Product Overview: Texas Instruments 74F245DWR

The Texas Instruments 74F245DWR is a high-performance, octal bidirectional transceiver designed for asynchronous communication between data buses. This integrated circuit is a crucial component in digital systems, facilitating the transfer of data with high efficiency and reliability. It is part of the F-family, which is known for its fast switching speeds, making it suitable for applications that require quick data processing and throughput.

Key Features

  • Octal Bidirectional Data Flow: The 74F245DWR features eight channels that can transfer data in both directions, allowing for versatile communication between data buses.
  • High-Speed Operation: With its fast switching capabilities, this transceiver is designed to operate at high speeds, ensuring rapid data transfer and minimal delay in signal processing.
  • Tri-State Outputs: The tri-state output enables the 74F245DWR to disconnect from the bus during idle or power-down states, preventing data contention and allowing for multiple devices to share the same bus.
  • Low Power Consumption: Despite its high-speed operation, the device is engineered to maintain low power consumption, making it suitable for energy-sensitive applications.
  • Wide Operating Temperature Range: The 74F245DWR is designed to function across a broad temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The versatility of the 74F245DWR makes it an ideal choice for a wide range of applications, including:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Data Communication Equipment
  • Buffer/Driver for Memory Address and Data Buses
  • Peripheral Driver and I/O Port Expander

Product Specifications

The 74F245DWR is provided in a wide body SOIC (Small Outline Integrated Circuit) package, ensuring ease of integration into various circuit designs. Its pin configuration is optimized for convenient layout and signal routing on printed circuit boards.

Quality and Reliability

As with all Texas Instruments products, the 74F245DWR transceiver is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial applications. Customers can trust in the reliability and performance of this component for their critical data communication needs.

You May Also Be Interested in

Solid State Optronic
Dual 1 Form A Solid State Relay
Need more? Email Us
ECAD model for AD4C311
Vishay
Optocoupler with Phototransistor Output
Need more? Email Us
ECAD model for 4N25GV
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN RCPT 20POS 0.1 TIN SMD
Need more? Email Us
ECAD model for 9-2178711-0
Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $20.4353
ECAD model for ADV7120KSTZ50
Analog Devices Inc.
8 MHz Rail-to-Rail Operational Amplifiers
Lowest to $5.8152
ECAD model for AD8529ARM
Advanced Micro Devices
1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29LV010B-55JK
Fairchild/ON Semiconductor
Low Voltage Hex Inverter with 5V Tolerant Schmitt Trigger Inputs
Need more? Email Us
ECAD model for 74LCX14
Analog Devices Inc.
Single-Phase Energy Measurement IC with 8052 MCU, RTC, and LCD Driver | IC ENERGY METER MCU 16K 64LQFP
Need more? Email Us
ECAD model for ADE7569ASTZF16

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention