EN
  • EN
  • DE

VSMB14940

Part No VSMB14940
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description Infrared Emitter 940nm 35mW/sr Circular Right Angle 2-Pin SMD T/R / EMITTER IR 940NM 70MA SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Vishay
Packaging Reel - TR
Status Active
Type Infrared (IR)
Continuous forward current- Max 70mA
Radiant Intensity (Ie) Min @ If 35mW/sr @ 70mA
Wavelength 940nm
Forward Voltage 1.33V
Viewing Angle 18°
Orientation Side View
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Surface Mount, Right Angle
Dimension 2-SMD, No Lead, Exposed Pad
Win Source Part Number 1117711-VSMB14940
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name VSMB14940
Introduction Date October 09, 2013
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian VSMB14940 CAD Model

Description

The Vishay VSMB14940 is an optoelectronic electronic component with a side view orientation and surface mount, right-angle mounting.

  • Package: 2-SMD, no lead, exposed pad
  • Operating Temperature Range: -40°C to 85°C (TA)
  • Forward Voltage: 1.33V
  • Viewing Angle: 18°
  • Wavelength: 940nm
  • Radiant Intensity (Ie) Min @ If: 35mW/sr @ 70mA
  • Family: VSMB14940
  • Introduction Date: October 09, 2013

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 100MA PLCC
Need more? Email Us
Vishay
EMITTER IR 890NM 100MA SMD
Lowest to $0.6082
Everlight Electronics Co Ltd
EMITTER IR 940NM 65MA
Need more? Email Us
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0995
Vishay
EMITTER IR 940NM 100MA AXIAL
Need more? Email Us
Kingbright
EMITTER IR 940NM 50MA SMD
Lowest to $0.2227
Everlight Electronics Co Ltd
EMITTER IR 940NM 100MA RADIAL
Lowest to $0.0896
OSRAM Opto Semiconductors Inc.
IR OSLUX
Lowest to $5.3881

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3272 $50.7160
375+ $0.2685 $100.6875
580+ $0.2601 $150.8580
795+ $0.2517 $200.1015
1,030+ $0.2434 $250.7020
1,375+ $0.2182 $300.0250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,412 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess