Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1131412-74FCT245
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74FCT245 CAD Model

Description

The 74FCT245 is a high-performance, octal bidirectional transceiver from Texas Instruments, designed for asynchronous communication between data buses. This integrated circuit is a part of the FCT family, known for its fast CMOS technology, and is ideally suited for driving bus lines or buffer memory address registers with its bidirectional interface.

Key Features

  • Octal Bidirectional Transceiver: Features eight bidirectional data lines that allow for convenient transmission in either direction.
  • High-Speed Operation: Boasts fast propagation delays and high-speed data flow, making it suitable for high-performance applications.
  • Low Power Consumption: Utilizes CMOS technology to ensure low power dissipation, which is crucial for energy-sensitive designs.
  • Bus-Hold Data Inputs: Eliminates the need for external pull-up resistors, as inputs retain the last state when left open.
  • Edge-Rate Control Circuitry: Significantly reduces output signal transition times, thus decreasing the likelihood of signal cross-talk and electromagnetic interference.
  • Non-Inverting Buffers: Provides a direct flow of data, ensuring that the signal integrity is maintained.

Applications

The 74FCT245 device is versatile and can be used in a variety of applications, including:

  • Data communication systems
  • Memory address drivers
  • Bus-oriented systems
  • Microprocessor or microcontroller bus interfaces

Quality and Reliability

With Texas Instruments' commitment to quality, the 74FCT245 transceiver is manufactured to the highest standards. It offers robust performance in a wide range of environmental conditions and is designed to meet or exceed the requirements of the most demanding applications.

Technical Specifications

Parameter Value Supply Voltage (V<sub>CC) 4.5V to 5.5V Operating Temperature 0°C to 70°C Package Type DIP, SOIC, SSOP, TSSOP RoHS Compliant Yes

For additional information, datasheets, and support, customers are encouraged to visit the Texas Instruments official website or contact their local sales representative.

You May Also Be Interested in

NXP / Nexperia
20-bit buffer/line driver, non-inverting,with 30ohm termination resistors (3-State)
Need more? Email Us
ECAD model for 74ALVCH162827DGG
Advanced Micro Devices
1 Megabit (128 K x 8-Bit) CMOS 3.0 Volt-only Uniform Sector Flash Memory
Need more? Email Us
ECAD model for AM29LV010B-55JK
NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB
Shindengen
Switching Power Transistor(5A NPN)
Need more? Email Us
ECAD model for 2SC4979
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
ECAD model for ACT245
Silicon Storage Technology, Inc
2 Megabit (256K x 8) Multi-Purpose Flash
Need more? Email Us
ECAD model for 39SF020
Vishay
Optocoupler with Phototransistor Output
Need more? Email Us
ECAD model for 4N25GV
Sanken
Silicon NPN Triple Diffused Planar Transistor(Switching Regulator and General Purpose)
Need more? Email Us
ECAD model for 2SC3831
Analog Devices Inc.
8-Channel, Software-Selectable True Bipolar Input, 12-Bit Plus Sign ADC | IC ADC 12BIT SAR 20TSSOP
Lowest to $21.2275
ECAD model for AD7328BRUZ

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention