EN
  • EN
  • DE

LPC5502JHI48EL

Part No LPC5502JHI48EL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description HIGH EFFICIENT ARM CORTEX-M33-BA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series LPC550x
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M33
Core Size 32-Bit
Speed 96MHz
Connectivity CANBus, Flexcomm, I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, RNG, WDT
Number of I/O 30
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 7x16b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Standard Package 1,300 pcs
REACH Status REACH Unaffected
Win Source Part Number 996397-LPC5502JHI48EL
Ultra Librarian 3D Model Ultra Librarian LPC5502JHI48EL CAD Model

Description

The NXP LPC5502JHI48EL microcontroller is a state-of-the-art, high-performance, low-power device designed for a wide range of industrial, consumer, and IoT applications. This microcontroller is part of the LPC5500 series, which is known for its exceptional efficiency and processing capabilities.

At the heart of the LPC5502JHI48EL lies the Arm® Cortex®-M33 core, which operates at frequencies of up to 150 MHz. The core features an integrated Arm TrustZone® technology, enabling designers to implement robust hardware-based security for their applications. This is crucial for secure IoT deployments and systems where data protection is paramount.

The microcontroller comes with 256KB of on-chip flash memory and 96KB of RAM, providing ample storage and efficient data handling for complex applications. For enhanced performance, it includes a Fast Initial Program Load (FIPL) capability and an array of high-speed interfaces such as SPI, I2C, and USART, which facilitate fast data transfer and peripheral connectivity.

The LPC5502JHI48EL is also equipped with a Flexcomm interface that supports multiple serial communication protocols, offering designers the flexibility to use the interface best suited for their specific application requirements. Furthermore, the device includes multiple 12-bit ADCs, state-configurable timers, and comparators, making it highly suitable for analog signal processing and control tasks.

Designed with energy efficiency in mind, the LPC5502JHI48EL features multiple power-saving modes that significantly reduce power consumption when the device is in idle or standby states. This makes it an excellent choice for battery-powered and energy-sensitive applications.

The microcontroller is available in a 48-pin LQFP package, ensuring a compact footprint for space-constrained designs. With its robust feature set and versatile package options, the NXP LPC5502JHI48EL is an ideal choice for engineers looking to develop advanced applications with stringent power, security, and performance requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3580 $50.3700
37+ $2.7553 $101.9461
57+ $2.6692 $152.1444
78+ $2.5831 $201.4818
101+ $2.4970 $252.1970
135+ $2.2387 $302.2245
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess