EN
  • EN
  • DE

TMS320VC5502PGF200

Part No TMS320VC5502PGF200
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC FIXED POINT DSP 176-LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Fixed Point
Clock Rate 200MHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 80kB
Voltage - I/O 3.30V
Voltage - Core 1.26V
Temperature Range - Operating -40°C to 85°C (TC)
Mounting SMD (SMT)
Case / Package 176-LQFP (24x24)
Win Source Part Number 055316-TMS320VC5502PGF200
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320VC5502PGF200 CAD Model

Description

Overview of TMS320VC5502PGF200

The TMS320VC5502PGF200 is a high-performance digital signal processor (DSP) from Texas Instruments (TI), designed to meet the demanding requirements of embedded audio, industrial, and telecommunications applications. This advanced processor is part of TI's TMS320C55x DSP family, which is renowned for its low power consumption and optimized performance for processing-intensive tasks.

Key Features

  • High-Speed DSP Core: The TMS320VC5502 features a fixed-point DSP core capable of speeds up to 400 MHz, delivering up to 3200 MIPS (Million Instructions Per Second) for efficient signal processing tasks.
  • Memory: It comes with a variety of on-chip memory options, including 64K bytes of RAM and 256K bytes of ROM, enabling fast and efficient data processing without the need for external memory components.
  • Integrated Peripherals: This DSP includes a range of integrated peripherals such as two multichannel buffered serial ports, host-port interface, I2C bus, and timers, providing flexible interface options for a variety of applications.
  • Power Efficiency: Designed with TI's advanced power management techniques, the TMS320VC5502PGF200 ensures low power operation, making it ideal for portable and battery-powered devices.
  • Packaging: The device is available in a 176-pin LQFP (Low-profile Quad Flat Package) that is suitable for space-constrained applications.

Applications

The TMS320VC5502PGF200 is versatile and can be used in a range of applications, including:

  • Professional and consumer audio equipment
  • Voice and audio processing
  • Industrial control systems
  • Medical instrumentation
  • Telecommunications infrastructure

Development Support

TI provides comprehensive development support for the TMS320VC5502PGF200 with a range of software and hardware tools. These include code generation tools, debuggers, and reference designs, as well as an extensive library of algorithms and application notes to accelerate the development process.

With its combination of performance, integrated features, and power efficiency, the TMS320VC5502PGF200 is a powerful solution for developers looking to create sophisticated digital signal processing systems with minimal power consumption.

You May Also Be Interested in

Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Texas Instruments
IC FIXED POINT DPS 144-LQFP
Lowest to $9.2223
NXP / Nexperia
IC DSP CAR RADIO 80QFP
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0812 $63.2436
6+ $17.2974 $103.7844
9+ $16.7568 $150.8112
13+ $16.2163 $210.8119
16+ $15.6757 $250.8112
22+ $14.0541 $309.1902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,681 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess