EN
  • EN
  • DE

LPC4330FET100,551

Part No LPC4330FET100,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 100TFBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz ROMless 100-TFBGA (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC43xx
Package Tray
Core Processor ARM® Cortex®-M4/M0
Core Size 32-Bit Dual-Core
Speed 204MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 49
Program Memory Type ROMless
RAM Size 264K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 4x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-TFBGA
Supplier Device Package 100-TFBGA (9x9)
Base Product Number LPC4330
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935296291551,LPC4330FET100551,568-9451
Standard Package 260
Win Source Part Number 964902-LPC4330FET100,551
Ultra Librarian 3D Model Ultra Librarian LPC4330FET100,551 CAD Model

Description

Introducing the LPC4330FET100,551 Microcontroller from NXP

The LPC4330FET100,551 is a high-performance microcontroller designed by NXP Semiconductors, renowned for its advanced system-on-chip (SoC) solutions. This particular microcontroller is part of the LPC4300 series, which is known for its dual-core configuration, featuring both an ARM Cortex-M4 and an ARM Cortex-M0 processor. This unique dual-core system allows for efficient division of tasks, where high-speed processing and real-time operations can run simultaneously without compromising performance.

At the heart of the LPC4330FET100,551 is a state-of-the-art 32-bit ARM Cortex-M4 core running at frequencies up to 204 MHz. This core is complemented by a Cortex-M0 coprocessor, which operates at up to 204 MHz as well, enabling parallel processing and improved system response. The inclusion of a Floating Point Unit (FPU) with the Cortex-M4 core allows for efficient handling of complex mathematical computations, making it ideal for applications requiring intensive signal processing.

The LPC4330FET100,551 is housed in a compact 100-pin LQFP package, which provides a balance between space-saving and accessibility to a wide range of I/O options. It boasts a rich set of peripherals, including high-speed USB 2.0, advanced configurable peripherals such as the State Configurable Timer (SCT), Serial General Purpose I/O (SGPIO) interface, and a versatile set of serial interfaces like UART, I2C, SPI, and more.

With its integrated Ethernet MAC, the LPC4330FET100,551 is well-suited for connected applications. It also features a flexible external memory controller supporting a variety of static and dynamic external memories. The device is equipped with up to 264 KB of SRAM, with a unique architecture that allows for simultaneous access without contention, thus ensuring high-speed data processing and buffering.

For developers, NXP provides an extensive suite of software tools and libraries to streamline the development process. The LPC4330FET100,551 is supported by popular integrated development environments (IDEs) and the LPCOpen platform, offering a rich firmware library that includes drivers, middleware, and examples to jumpstart any project.

In summary, the LPC4330FET100,551 microcontroller from NXP is an exceptional choice for those seeking a powerful, dual-core ARM-based MCU with a wide range of peripherals and connectivity options, suitable for a variety of demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.9963 $51.9852
10+ $10.6637 $106.6370
15+ $10.3304 $154.9560
21+ $9.9972 $209.9412
26+ $9.6640 $251.2640
35+ $8.6642 $303.2470
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess