EN
  • EN
  • DE

PT8A2512NE

Part No PT8A2512NE
Manufacturer Diodes Incorporated
Catalog Specialized ICs
Description IC TOASTER CONTROLLER TO94-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Diodes Incorporated
Package Tube
Product Status Last Time Buy
Programmable Not Verified
Type Toaster Controller
Mounting Type Through Hole
Package / Case 4-SSIP
Supplier Device Package TO-94-4
Base Product Number PT8A2512
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 283436-PT8A2512NE
Ultra Librarian 3D Model Ultra Librarian PT8A2512NE CAD Model

Description

The PT8A2512NE from Diodes Incorporated is a state-of-the-art touch sensor integrated circuit (IC) that offers a robust and efficient solution for implementing touch controls in a wide range of consumer electronics. Designed with advanced technology, this IC is ideal for applications requiring reliable and responsive touch inputs, such as home appliances, personal gadgets, and industrial controls.

Key Features

  • High Sensitivity: The PT8A2512NE provides high sensitivity to touch, allowing for the detection of even the slightest contact. This ensures a seamless user experience with quick and accurate responses to user inputs.
  • Low Power Consumption: Engineered for energy efficiency, this IC operates with minimal power consumption, making it suitable for battery-powered devices where longevity is crucial.
  • Wide Operating Voltage Range: The IC supports a broad range of operating voltages, accommodating various power supply requirements and enhancing its versatility across different product designs.
  • Output Configuration: It offers an open-drain output, providing flexibility in connecting to other components within a system and allowing for the design of complex touch-based interfaces.
  • Robust Design: The PT8A2512NE is built to withstand electrostatic discharge (ESD) events and other environmental challenges, ensuring long-term reliability and performance in a variety of settings.

Applications

The versatility of the PT8A2512NE makes it an excellent choice for a variety of touch-sensitive applications. These include:

  • Smart home devices
  • Kitchen appliances
  • Personal electronics
  • Industrial control panels
  • Automotive interfaces

Technical Specifications

The PT8A2512NE operates within a temperature range of -40°C to +85°C, ensuring reliability across diverse environmental conditions. Its compact SOT23-6 package allows for easy integration into space-constrained designs, providing designers with a highly adaptable touch sensing solution.

For more detailed technical information, reference the PT8A2512NE datasheet available on the Diodes Incorporated website, which includes a full list of specifications, application notes, and design resources to assist in the integration of this touch sensor IC into your next project.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4135 $59.5485
27+ $4.4421 $119.9367
41+ $4.3035 $176.4435
56+ $4.1638 $233.1728
72+ $4.0252 $289.8144
96+ $3.6094 $346.5024
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess