EN
  • EN
  • DE

KMPC8264ACZUMIBB

Part No KMPC8264ACZUMIBB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 200MHZ 480TBGA  /  PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC82xx
Package Tray
Product Status Obsolete
Core Processor PowerPC G2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 200MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM, SDRAM
Graphics Acceleration No
Ethernet 10/100Mbps (3)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 480-LBGA Exposed Pad
Supplier Device Package 480-TBGA (37.5x37.5)
Additional Interfaces I2C, SCC, SMC, SPI, UART, USART
Base Product Number KMPC82
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Standard Package 2
Win Source Part Number 1230598-KMPC8264ACZUMIBB
Ultra Librarian 3D Model Ultra Librarian KMPC8264ACZUMIBB CAD Model

Description

The NXP KMPC8264ACZUMIBB is a high-performance, integrated microprocessor that is part of NXP's PowerQUICC II family. It is designed to meet the rigorous demands of contemporary networking and telecommunications applications. With its robust architecture, this microprocessor provides a versatile platform for system designers looking to implement a wide range of solutions, from routers and switches to wireless base stations and industrial control systems.

Key Features

  • Core: The microprocessor is built around a PowerPC core, known for its exceptional speed and efficiency, which is crucial for handling complex computations and data-intensive tasks.
  • Speed: The KMPC8264ACZUMIBB operates at a high frequency, ensuring swift processing capabilities that are essential for real-time applications.
  • Connectivity: It features multiple integrated communication controllers, including Ethernet, ATM, and PCI, providing versatile options for network connectivity and data transfer.
  • Memory Management: Equipped with an advanced memory management unit, it supports large memory configurations and efficient memory access, which is vital for high-performance applications.
  • Security: The processor includes a built-in security engine that offers encryption and secure data transfer capabilities, ensuring data integrity and protection against unauthorized access.

Applications

The NXP KMPC8264ACZUMIBB is designed to be a scalable solution that can be used in a variety of applications. It is particularly well-suited for:

  • Enterprise and carrier-grade routers and switches
  • Wireless infrastructure, including base station controllers and transceivers
  • Network security appliances, such as firewalls and VPN gateways
  • Industrial control systems
  • High-end imaging and multimedia systems

Reliability and Support

NXP is known for its commitment to quality and reliability. The KMPC8264ACZUMIBB is backed by NXP's extensive technical support and documentation, ensuring that developers have access to the resources they need to implement the microprocessor effectively in their products. With its combination of performance, connectivity, and security, the KMPC8264ACZUMIBB is an ideal choice for developers looking to create cutting-edge network and industrial systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess