EN
  • EN
  • DE

N24C02UVTG

Part No N24C02UVTG
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 2KBIT I2C 1MHZ US8 / EEPROM Memory IC 2Kb (128 x 16) I²C 1 MHz 450 ns US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (128 x 16)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 4ms
Access Time 450 ns
Voltage - Supply 1.6V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package US8
Base Product Number N24C02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names N24C02UVTGOSCT,ONSONSN24C02UVTG,N24C02UVTGOSTR,N24C02UVTG-ND,N24C02UVTGOSDKR,2156-N24C02UVTG-OS
Standard Package 3,000
Win Source Part Number 962626-N24C02UVTG
Ultra Librarian 3D Model Ultra Librarian N24C02UVTG CAD Model

Description

ON Semiconductor N24C02UVTG EEPROM

The ON Semiconductor N24C02UVTG is a high-performance, 2-Kb (2,048 bits) serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device, which is a crucial component for a wide range of applications that require non-volatile memory storage. This particular EEPROM is organized as 256 x 8 bits, which allows for a substantial amount of data to be stored and retained even without a constant power supply.

The N24C02UVTG operates over a voltage range of 1.8V to 5.5V, making it versatile for both low-power and standard operations. This flexibility is essential for battery-operated devices and applications with different power supply levels. Its low-power consumption is a significant advantage for portable and power-sensitive applications.

This device supports a bidirectional, two-wire bus and data transmission protocol which is I²C compatible, providing an easy-to-use interface that is both reliable and efficient. The I²C interface facilitates simple integration into existing bus systems, making it an excellent choice for system expansion and memory upgrades.

ON Semiconductor's N24C02UVTG is designed with a write protection mechanism to ensure data integrity. The hardware write protection is implemented via a write protect pin (WP), which prevents accidental data overwrites and erasures, thus safeguarding the stored information. This feature is particularly useful in applications where data reliability and security are paramount.

The EEPROM also boasts a fast write cycle time of 5 ms (typical), allowing for quick data updates and minimal system downtime. It is capable of enduring 1 million write cycles and has a data retention period of over 100 years, making it a robust and reliable choice for long-term data storage solutions.

The N24C02UVTG comes in a compact TSSOP package, which is ideal for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures stable operation under extreme environmental conditions, making it suitable for industrial and automotive applications. Overall, the ON Semiconductor N24C02UVTG EEPROM is a highly reliable, versatile, and efficient solution for a myriad of memory storage requirements.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 8KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 896 Fbga 25X25X2.26Mm Tray Rohs Compliant: Yes
Lowest to $96.4717
Fairchild/ON Semiconductor
IC EEPROM 256KBIT I2C 100KHZ 8SO / EEPROM Memory IC 256Kb (32K x 8) I²C 100 kHz 3.5 µs 8-SOIC
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
STMicroelectronics
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4122 $51.5250
300+ $0.3382 $101.4600
460+ $0.3277 $150.7420
635+ $0.3171 $201.3585
820+ $0.3065 $251.3300
1,095+ $0.2748 $300.9060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess