EN
  • EN
  • DE

IP4853CX24/P,135

Part No IP4853CX24/P,135
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC LEVEL SHIFTER MEM WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications Cell Phones, Digital Cameras, Media Players
Supply Voltage - Operating 1.62 V to 2.1 V
Case / Package 24-WLCSP (5x5)
Mounting Surface Mount
Win Source Part Number 001837-IP4853CX24/P,135
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP4853CX24/P,135 CAD Model

Description

The IP4853CX24/P,135 is a cutting-edge ESD protection device from NXP Semiconductors, designed to secure high-speed data lines against electrostatic discharge (ESD) and other voltage-induced transient events. This device is particularly well-suited for safeguarding interfaces such as USB 2.0, HDMI, Ethernet, and other communication ports that are sensitive to electrical disturbances.

Key Features

  • High-Speed Data Line Protection: The IP4853CX24/P,135 is capable of protecting data lines that operate at high transmission rates without compromising signal integrity.
  • Low Capacitance: With its low loading capacitance, this ESD protection device ensures minimal impact on signal quality, making it ideal for high-speed data applications.
  • Multi-Channel Integration: The device features multiple ESD protection channels, allowing for compact and efficient design in protecting several lines simultaneously.
  • Robust ESD Defense: It offers robust ESD defense, safeguarding sensitive components against ESD strikes exceeding the IEC61000-4-2 standard (Level 4).
  • Space-Saving Package: The IP4853CX24/P,135 comes in a small, leadless package, which is perfect for space-constrained applications.

Applications

The versatility and efficiency of the IP4853CX24/P,135 make it an excellent choice for a variety of applications. It is commonly used in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Telecommunication devices like modems and routers
  • Peripheral devices including printers and external storage
  • Industrial control systems requiring reliable data communication

Technical Specifications

Parameter Specification
Channels Multiple
Package/Case Leadless
Mounting Type Surface Mount
ESD Protection Level IEC61000-4-2 Level 4

In summary, the IP4853CX24/P,135 from NXP Semiconductors is an exceptional choice for designers looking to enhance the ESD protection of their high-speed data interfaces. Its low capacitance, multi-channel protection, and compact form factor make it a versatile and essential component in modern electronic device protection strategies.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
NXP / Nexperia
IC INTFACE SPECIALIZED 32HVQFN / HDMI Interface 32-HVQFN (5x5)
Lowest to $34.4118

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess