EN
  • EN
  • DE

BZV85-C15,133

Part No BZV85-C15,133
Manufacturer NXP / Nexperia
Catalog Unclassified
Description DIODE VREG 15V 1.3W DO-41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized>Unclassified
Manufacturer NXP USA Inc.
Packaging Bulk,Bulk
Base Product Number BZV85
RoHS Status ROHS3 Compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 568-BZV85-C15,133TB,BZV85C15133,2156-BZV85-C15,133,2156-BZV85-C15,133-NEX,NEXNXPBZV85-C15,133,954-BZV85-C15133,NEXNEXBZV85-C15,133
Standard Package 5,000
Win Source Part Number 1325493-BZV85-C15,133
Ultra Librarian 3D Model Ultra Librarian BZV85-C15,133 CAD Model

Description

Introducing the BZV85-C15,133 Zener Diode by NXP Semiconductors

The BZV85-C15,133 is a robust and reliable Zener diode from the reputed NXP Semiconductors, designed to provide precision voltage regulation and protection in a wide array of electronic applications. This high-performance component is a testament to NXP's commitment to quality and innovation in the semiconductor industry.

Key Features

  • Voltage Regulation: The BZV85-C15,133 offers a nominal Zener voltage of 15V, making it ideal for applications requiring a stable reference voltage.
  • Power Dissipation: With a power dissipation of 1.3W, this Zener diode can handle significant energy, providing reliable performance in various circuits.
  • Package: Encased in a DO-41 glass package, the BZV85-C15,133 is designed for through-hole mounting, ensuring easy integration into a wide range of electronic assemblies.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, which allows for precise voltage regulation in your circuits.
  • Operating Temperature Range: It operates effectively within a wide temperature range of -55°C to +175°C, making it suitable for use in harsh environmental conditions.

Applications

The BZV85-C15,133 Zener diode is versatile in its application, suitable for use in:

  • Voltage stabilization circuits
  • Surge suppression/protection devices
  • Regulated power supplies
  • Consumer electronics
  • Industrial control systems

Quality and Reliability

NXP Semiconductors ensures that the BZV85-C15,133 meets the highest standards of quality and reliability. Each diode is subjected to rigorous testing and quality control measures, ensuring that they perform to the specifications under varying conditions.

Environmental Compliance

Committed to environmental sustainability, the BZV85-C15,133 complies with the RoHS directive, which restricts the use of certain hazardous substances in electronic equipment. Users can be confident that they are choosing a product that not only delivers performance but also supports environmentally responsible manufacturing practices.

Overall, the BZV85-C15,133 from NXP Semiconductors is an excellent choice for designers and engineers looking for a high-quality Zener diode that offers consistent performance, durability, and compliance with environmental standards.

You May Also Be Interested in

Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Texas Instruments
ADSL CODEC
Need more? Email Us
Texas Instruments
NEGATIVE - VOLTAGE REGULATOR
Need more? Email Us
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess