EN
  • EN
  • DE

1593NIR10

Part No 1593NIR10
Manufacturer Hammond Manufacturing
Catalog Box Components
Description PANEL REPLCMNT FOR 1593N 10PC / Plastic, Non Specified Panel, End 2.707" L x 0.781" W x 0.059" H (68.76mm x 19.84mm x 1.50mm) Infra-Red
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Box Components
Mfr Hammond Manufacturing
Series 1593
Package Bag
Product Status Active
Type Panel, End
For Use With/Related Products 1593N Series
Size / Dimension 2.707" L x 0.781" W x 0.059" H (68.76mm x 19.84mm x 1.50mm)
Color Infra-Red
Material Plastic, Non Specified
Base Product Number 1593
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.10.9000
Win Source Part Number 458704-1593NIR10
Ultra Librarian 3D Model Ultra Librarian 1593NIR10 CAD Model

Description

The Hammond Manufacturing 458704-1593NIR10 is an infra-red panel end designed for use with the 1593N series of boxes, enclosures, and racks.

  • Material: Plastic and Non-Specified Material
  • Size Dimension: 2.707" L x 0.781" W x 0.059" H (68.76mm x 19.84mm x 1.50mm)
  • Package: 1 piece
  • Manufacturer: Hammond Manufacturing
  • Status: Active

You May Also Be Interested in

Phoenix Contact
HOUSING PLASTIC 3.9"L X 0.69"W
Lowest to $99.0470
Hammond Manufacturing
PANEL STEEL 58.2X34.2" WHT / Metal, Steel Panel, Inner 58.200" L x 34.200" W (1478.28mm x 868.68mm) White
Need more? Email Us
Phoenix Contact
COVER CAPS UNOCCUPIED TERM PNTS
Lowest to $0.9720
Hammond Manufacturing
SWING PANEL / Swing Panel, Steel, White, 33.79In Length, 45.75In Depth, 0.62In Height
Need more? Email Us
TE Connectivity
ENCL LDG-A CLAMP PIN 18MM / Terminal Pin
Need more? Email Us
Phoenix Contact
BASE ELEMENT W/SNAP FOOT 35MM
Need more? Email Us
Phoenix Contact
TERM HOUSING
Need more? Email Us
Phoenix Contact
ELECTRONIC HOUSING
Need more? Email Us
Phoenix Contact
LEFT LATERAL ELEMENT 108MM WIDE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess