EN
  • EN
  • DE

LPC54608J512ET180E

Part No LPC54608J512ET180E
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 180TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series LPC546xx
Package Tray
Number of I/O 145
Family Name LPC54608
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-13353, 935308866551, LPC54608J512ET180
Quantity per package 189
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852577-LPC54608J512ET180E
Ultra Librarian 3D Model Ultra Librarian LPC54608J512ET180E CAD Model

Description

NXP LPC54608J512ET180E Microcontroller

The LPC54608J512ET180E is a high-performance microcontroller unit (MCU) from NXP's LPC54000 series, designed for embedded applications that require efficient multi-tasking, advanced audio capabilities, and low-power operation. This MCU is ideal for a wide range of industrial, consumer electronics, and Internet of Things (IoT) applications.

Key Features:

  • Core: The heart of the LPC54608J512ET180E is an ARM Cortex-M4 processor that can run up to 220 MHz, providing ample computational power for complex algorithms and signal processing tasks. It also includes a floating-point unit (FPU) for efficient handling of floating-point operations.
  • Memory: With 512 KB of on-chip flash memory and 200 KB of SRAM, this MCU offers plenty of space for application code and data storage. The flash memory includes a 64 KB boot ROM with bootloader and secure firmware update capabilities.
  • Advanced Audio: NXP's LPC54608J512ET180E features advanced audio capabilities with support for multiple digital audio interfaces, including I2S, enabling high-quality audio applications.
  • Connectivity: A rich set of connectivity options is available, including high-speed USB, Ethernet, CAN, SPI, I2C, and multiple UART interfaces, allowing for versatile peripheral integration and communication with other devices.
  • Graphics: The integrated LCD controller supports both STN and TFT displays, making it suitable for user interfaces with graphical elements.
  • Power Efficiency: Designed with power efficiency in mind, the MCU features multiple power modes and dynamic clock gating to minimize power consumption during operation.
  • Package: The device is housed in a space-saving LQFP-180 package, which is conducive to compact PCB designs.
  • Development Support: NXP provides extensive development support for the LPC54608J512ET180E, including software libraries, development boards, and a comprehensive suite of tools for debugging and programming.

Overall, the LPC54608J512ET180E from NXP is a robust and versatile microcontroller that offers a balanced combination of processing power, memory capacity, connectivity, and power efficiency, making it an excellent choice for a broad range of sophisticated applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2346 $69.7038
6+ $19.0643 $114.3858
9+ $18.4685 $166.2165
12+ $17.8728 $214.4736
15+ $17.2770 $259.1550
20+ $15.4897 $309.7940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess