EN
  • EN
  • DE

JANTXV1N5819-1

Part No JANTXV1N5819-1
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 45V 1A DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 29 Weeks
Features Diode Schottky 45 V 1A Through Hole DO-41
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/586
Package Bulk
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Through Hole
Package DO-204AL, DO-41, Axial
Case / Package DO-41
Family Name 1N5819
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1086-15575, 1086-15575-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922365-JANTXV1N5819-1
Ultra Librarian 3D Model Ultra Librarian JANTXV1N5819-1 CAD Model

Description

Product Overview: JANTXV1N5819-1 from Microchip Technology

The JANTXV1N5819-1 is a robust and reliable Schottky barrier rectifier designed and manufactured by Microchip Technology, a leader in the field of microcontroller and analog semiconductors. This component is specifically engineered to meet the stringent requirements of the military and aerospace industries, adhering to the rigorous standards required for high-reliability applications.

Key Features

  • Voltage Rating: The device has a forward voltage drop of only 1.0V, ensuring efficient operation even at low voltage levels.
  • Current Capacity: It is capable of handling a high forward surge current, making it suitable for applications that experience transient overloads.
  • High Reliability: With its JAN, JANTX, and JANTXV military qualifications, this rectifier is guaranteed to perform reliably under extreme conditions.
  • Operating Temperature: It operates over a wide temperature range, from -65°C to 150°C, accommodating the thermal challenges of harsh environments.
  • Package: The JANTXV1N5819-1 is available in a hermetically sealed package, which provides additional protection against moisture and other environmental factors.

Applications

Due to its high-reliability design, the JANTXV1N5819-1 is ideal for critical applications within the military and aerospace sectors. This includes power supply systems, converters, and high-frequency switching circuits where performance and durability are non-negotiable.

Quality Assurance

Microchip Technology's commitment to quality is evident in the JANTXV1N5819-1, which undergoes rigorous testing protocols to ensure it meets the high standards expected by its customers. Each unit is subjected to dynamic testing and inspection to certify its performance and resilience.

Technical Support and Availability

Microchip Technology provides comprehensive technical support for the JANTXV1N5819-1, including detailed datasheets, application notes, and customer service. The product is available through various distributors, ensuring availability for projects with critical lead times.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8715 $75.4860
8+ $15.4844 $123.8752
12+ $15.0006 $180.0072
16+ $14.5167 $232.2672
21+ $14.0328 $294.6888
28+ $12.5811 $352.2708
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess